EN
  • EN
  • DE

LTC4121EUD

Part No LTC4121EUD
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16QFN  /  Charger IC Multi-Chemistry 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 40V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4121
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254071-LTC4121EUD
Ultra Librarian 3D Model Ultra Librarian LTC4121EUD CAD Model

Description

Analog Devices Inc. LTC4121EUD - Wireless Power Receiver and Battery Charger

The LTC4121EUD from Analog Devices Inc. is a versatile and highly integrated wireless power receiver and battery charger that simplifies the development of wireless charging systems. This advanced component is designed to efficiently harvest energy from an inductive charging transmitter, making it an ideal solution for portable electronic devices where traditional wired charging is inconvenient or impractical.

Key Features

  • Wireless Energy Harvesting: The LTC4121EUD is capable of wirelessly receiving power, providing a convenient charging solution that eliminates the need for physical connectors.
  • Integrated Battery Charger: This device includes a full-featured battery charger with programmable charge current up to 400mA, making it suitable for a wide range of battery sizes and chemistries.
  • PowerPath Control: It features PowerPath control which allows the system to be powered directly from the wireless interface while simultaneously charging the battery, ensuring uninterrupted operation of the system.
  • Multiple Battery Chemistries: The LTC4121EUD supports charging of various battery chemistries including Li-Ion, LiFePO4, and LiPolymer, offering flexibility for different application requirements.
  • Compact Package: Housed in a compact 20-lead QFN package, the LTC4121EUD saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC4121EUD is ideal for a range of applications where wireless power is beneficial. These include:

  • Portable Medical Devices
  • Wearable Electronics
  • Wireless Sensors and Beacons
  • Handheld Instruments
  • Industrial/Mining Safety Equipment

Technical Specifications

The device operates over a wide input voltage range and includes a variety of safety features such as overvoltage protection, thermal protection, and programmable charge termination. The LTC4121EUD also integrates a low battery voltage indicator and a charge status indicator to provide real-time feedback on the charging process.

With its combination of wireless power transfer and battery charging capability, the LTC4121EUD from Analog Devices Inc. is a powerful solution for designers looking to create efficient, cable-free power systems for their electronic devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess