EN
  • EN
  • DE

LTC2937HUHE#TRPBF

Part No LTC2937HUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 6CH 28QF / Power Supply Controller Power Supply Monitor, Sequencer 28-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Power Supply Monitor, Sequencer
Voltage - Input 4.5V ~ 16.5V
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (5x6)
Base Product Number LTC2937
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348606-LTC2937HUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2937HUHE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2937HUHE#TRPBF

The LTC2937HUHE#TRPBF is a high-performance, hex supply sequencer and supervisor integrated circuit, meticulously engineered by Analog Devices Inc. This advanced component is designed to manage power systems with multiple voltages in a wide range of electronic applications. Its primary function is to ensure that various power supplies are brought up and down in a controlled sequence, thereby providing system stability and reliability.

This versatile device is capable of monitoring up to six supply voltages simultaneously, making it an ideal choice for complex digital systems such as microprocessors, microcontrollers, and FPGAs that require multiple voltage rails. The LTC2937HUHE#TRPBF can be programmed through an I2C/SMBus compatible two-wire interface, allowing for a flexible and customizable sequencing configuration that meets the specific needs of the application.

Key features of the LTC2937HUHE#TRPBF include precise monitoring of supply voltages with an accuracy of ±1.5%, adjustable under-voltage and over-voltage thresholds, and programmable on/off control timing for each channel. This ensures that the power-up and power-down sequences are executed smoothly and safely, preventing potential damage due to incorrect voltage levels or timing issues.

The device also comes with a watchdog timer that can reset a processor if it fails to toggle within a preset period, thereby enhancing system reliability. An additional feature is the power-fail input, which provides an early warning of a system power failure, allowing for safe shutdown procedures to be initiated.

Encased in a compact 5x5mm QFN-38 package, the LTC2937HUHE#TRPBF is designed to operate over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its robust design and comprehensive feature set make it an essential component for power management in sophisticated electronic systems.

With its combination of advanced sequencing, supervision capabilities, and programmability, the LTC2937HUHE#TRPBF from Analog Devices Inc. is a powerful solution for managing complex power architectures and ensuring the integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess