EN
  • EN
  • DE

LTC2672CUH-12#TRPBF

Part No LTC2672CUH-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5CH 12BIT CURRENTSOURCEOUT DAC / 16 Bit Digital to Analog Converter 5 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 5
Settling Time 21.1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) 12LSB, 0.45LSB
Architecture Current Source
Temperature Range - Operating 0°C ~ 70°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2672CUH-12#TRPBFTR
Standard Package 2,500
Win Source Part Number 1317895-LTC2672CUH-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2672CUH-12#TRPBF CAD Model

Description

Product Overview: LTC2672CUH-12#TRPBF

The LTC2672CUH-12#TRPBF is a high-performance Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to meet the precise signal generation requirements of industrial, communication, and high-end consumer applications. This sophisticated component is part of a family of 16-bit DACs that offer great flexibility and functionality.

Key Features

  • Resolution: The LTC2672 features a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Channel Count: It comes with multiple DAC channels, allowing for simultaneous output of different voltage levels.
  • Output Range: Users can program the output range, making it versatile for various applications that require different voltage levels.
  • Integrated Features: The device includes integrated precision reference and reference buffers, reducing the need for external components and simplifying design.
  • Interface: It supports a SPI interface for digital input, ensuring easy integration with microcontrollers and digital systems.
  • Package: Encased in a compact QFN package, the LTC2672CUH-12#TRPBF is optimized for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Reliability: Manufactured by Analog Devices, a leader in high-performance analog technology, ensuring reliability and performance.

Applications

The LTC2672CUH-12#TRPBF is ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Telecommunications Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Ordering Information

The part number LTC2672CUH-12#TRPBF signifies the tape and reel packaging option, which is suitable for automated assembly processes, ensuring efficiency in high-volume production environments.

In summary, the LTC2672CUH-12#TRPBF from Analog Devices Inc. is a robust, high-precision DAC solution that offers designers a combination of performance, integration, and reliability for their advanced analog output needs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess