EN
  • EN
  • DE

LTC2672CUH-12#PBF

Part No LTC2672CUH-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5CH 12BIT CURRENTSOURCEOUT DAC / 12 Bit Digital to Analog Converter 5 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 5
Settling Time 21.1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) 12LSB, 0.45LSB
Architecture Current Source
Temperature Range - Operating 0°C ~ 70°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2672CUH-12#PBF,505-LTC2672CUH-12#PBF
Standard Package 73
Win Source Part Number 1317882-LTC2672CUH-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2672CUH-12#PBF CAD Model

Description

Product Overview: LTC2672CUH-12#PBF

The LTC2672CUH-12#PBF, from Analog Devices Inc., is a state-of-the-art 12-bit digital-to-analog converter (DAC) that offers high precision and performance for demanding applications. This component is an ideal solution for systems requiring fine control of analog outputs, such as automated test equipment, process control, and industrial automation systems.

Key Features

  • Resolution: The LTC2672CUH-12#PBF boasts a 12-bit resolution, providing fine granularity and precise control over the analog output, which is essential for high-precision tasks.
  • Channel Count: This DAC features multiple channels, enabling the simultaneous control of several analog signals, which is beneficial for complex systems that require multi-channel output capabilities.
  • Output Range: The device supports a wide range of output voltages, making it versatile for various applications and ensuring compatibility with a broad array of peripheral components.
  • Interface: It is equipped with a user-friendly digital interface, which simplifies the integration process with microcontrollers and digital systems, reducing development time and complexity.
  • Package: Housed in a compact QFN package, the LTC2672CUH-12#PBF is designed for space-constrained applications, providing a high-density solution without sacrificing performance.

Performance and Reliability

The LTC2672CUH-12#PBF is engineered to deliver high accuracy and low noise performance, ensuring reliable and stable operation in critical systems. Analog Devices Inc. is known for its rigorous quality standards, and this product is no exception, offering excellent thermal performance and long-term stability.

Applications

With its precise control and multiple output channels, the LTC2672CUH-12#PBF is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Industrial Automation
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLC)

Overall, the LTC2672CUH-12#PBF by Analog Devices Inc. is a robust and reliable DAC solution that meets the needs of engineers and designers looking for high-quality analog output performance in their digital control systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3110 $51.3110
3+ $42.1013 $126.3039
4+ $40.7857 $163.1428
6+ $39.4700 $236.8200
7+ $38.1543 $267.0801
9+ $34.2073 $307.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess