EN
  • EN
  • DE

ZREA-416-316SN

Part No ZREA-416-316SN
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Star-Line Series Circular Connector Receptacle 5 Position Socket Contact Junction Box Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1130956-ZREA-416-316SN
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZREA-416-316SN CAD Model

Description

The ZREA-416-316SN is a connector manufactured by Amphenol Industrial Operations. It's part of their circular connector series, designed for robust performance in harsh industrial environments. This connector is known for its durability, reliability, and ability to withstand extreme temperatures and vibration.

Applications:

  • Heavy equipment: Specifically designed for reliable connections in construction vehicles, agricultural machinery, and mining equipment.
  • Industrial automation: Provides secure and dependable connectivity for sensors, actuators, and control systems in manufacturing plants.
  • Transportation: Used in railway systems, buses, and trucks for critical connections in electrical and electronic systems.
  • Military and aerospace: Suited for demanding applications requiring rugged and reliable interconnect solutions.
  • Oil and gas: Performs reliably in drilling, extraction, and processing equipment exposed to harsh environmental conditions.

Features:

  • Circular connector design: Provides secure and reliable mating.
  • Rugged construction: Withstands harsh environments, including extreme temperatures, vibration, and shock.
  • Environmental sealing: Protects against dust, water, and other contaminants.
  • High contact density: Allows for a large number of connections in a compact size.
  • Variety of contact arrangements: Available in different configurations to suit various application requirements.
  • Threaded or bayonet locking: Ensures a secure and reliable connection.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased reliability: Ensures dependable connections in demanding environments, reducing downtime and maintenance costs.
  • Improved performance: Provides secure and stable signal transmission, optimizing system performance.
  • Reduced installation time: Easy to install and maintain, saving time and labor costs.
  • Enhanced safety: Protects against electrical hazards and environmental damage.
  • Long service life: Designed for long-term durability and reliability.

Additional Details:

The ZREA-416-316SN connector typically features a robust metal shell for superior protection. It's designed to withstand vibration, shock, and extreme temperatures. Specific technical specifications, such as the number of contacts, voltage rating, current rating, and operating temperature range, vary depending on the exact configuration. Consult the manufacturer's datasheet for detailed specifications relevant to specific applications. The connector often uses a threaded or bayonet locking mechanism to ensure a secure and reliable connection, even under demanding conditions. The connector also features environmental sealing to protect against dust, water, and other contaminants, making it suitable for outdoor and harsh industrial environments.

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess