EN
  • EN
  • DE

LTC2655CUF-H12#PBF

Part No LTC2655CUF-H12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN / 12 Bit Digital to Analog Converter 4 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Surface Mount
Base Product Number LTC2655
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1317906-LTC2655CUF-H12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2655CUF-H12#PBF CAD Model

Description

Analog Devices Inc. LTC2655CUF-H12#PBF Digital-to-Analog Converter

The LTC2655CUF-H12#PBF is a high-precision, quad 12-bit voltage output digital-to-analog converter (DAC) with an integrated precision reference. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this DAC offers outstanding performance and ease of use for a wide range of applications.

Designed with flexibility in mind, the LTC2655 features four DACs in a single package, each with its own independent reference input and buffered output, allowing for individual configuration. This makes it an ideal choice for complex systems that require multiple analog outputs with high accuracy and low noise characteristics.

The device operates from a single 2.7V to 5.5V supply, providing a wide output range that can be configured via software to one of four predefined spans. These spans include unipolar 0V to 5V, 0V to 10V, ±5V, and ±10V, giving designers the versatility to tailor the output to the needs of their specific application.

Key features of the LTC2655CUF-H12#PBF include:

  • 12-bit resolution for precise analog output
  • Quad-channel output for multi-function applications
  • Integrated precision reference for stable performance
  • Low glitch impulse of 1nV-s to reduce noise and improve output signal quality
  • Power-on reset to zero volts or mid-scale for predictable power-up states
  • Monotonic output over temperature to ensure reliable operation
  • Double-buffered data latches to facilitate easy data management
  • SPI/Microwire-compatible 3-wire serial interface for simple digital control

The LTC2655CUF-H12#PBF is housed in a compact 16-lead QFN package, making it suitable for space-constrained applications. The device is also specified over the industrial temperature range, ensuring reliability and performance even in harsh environments.

Whether used in automated test equipment, process control, data acquisition systems, or digital offset and gain adjustments, the LTC2655CUF-H12#PBF from Analog Devices Inc. stands out as a high-quality, reliable DAC solution for demanding applications.

For further information and complete technical specifications, designers and engineers should consult the datasheet and support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess