EN
  • EN
  • DE

LTC2630HSC6-HZ12#TRMPBF

Part No LTC2630HSC6-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Surface Mount
Base Product Number LTC2630
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2630HSC6-HZ12#TRMPBFTR,LTC2630HSC6-HZ12#TRMPBFCT,LTC2630HSC6-HZ12#TRMPBFDKR,LTC2630HSC6HZ12TRMPBF
Standard Package 500
Win Source Part Number 1317980-LTC2630HSC6-HZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2630HSC6-HZ12#TRMPBF CAD Model

Description

Analog Devices Inc.'s LTC2630HSC6-HZ12#TRMPBF Digital-to-Analog Converter

The LTC2630HSC6-HZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Analog Devices Inc. This cutting-edge component is designed to offer a seamless and efficient conversion of digital information into analog signals, which is essential for a wide array of applications in the modern electronics industry.

Encased in a compact SC-70 package, the LTC2630HSC6-HZ12#TRMPBF is part of a family of 12-, 10-, and 8-bit DACs that provide a full-scale output voltage range. This particular model features a 12-bit resolution, which ensures a fine granularity in the analog output, making it suitable for applications that demand high levels of precision and accuracy.

One of the standout features of this product is its integrated precision reference. The reference voltage is 2.5V, which remains stable over time and temperature variations, ensuring consistent performance. This internal reference greatly simplifies the design process, as it eliminates the need for external components and reduces the overall system complexity.

The LTC2630HSC6-HZ12#TRMPBF operates from a single 2.7V to 5.5V supply, providing designers with flexibility in power supply management. This wide range of operation voltages makes it compatible with various systems and allows for easy integration into both existing and new designs. Additionally, the device boasts a low power operation, which is particularly beneficial for battery-powered applications where power efficiency is critical.

Communication with the LTC2630HSC6-HZ12#TRMPBF is facilitated through a SPI/MICROWIRE compatible serial interface, which enables simple and reliable data transfer. This feature allows the DAC to be controlled by a wide variety of microcontrollers and digital systems, making it a versatile choice for designers.

The component is also notable for its robust performance in harsh environments, as it is specified for operation in the extended industrial temperature range of -40°C to +125°C. This temperature resilience makes it an ideal choice for industrial applications that may be exposed to extreme conditions.

In summary, the LTC2630HSC6-HZ12#TRMPBF from Analog Devices Inc. is a highly reliable and precise DAC that offers ease of integration, low power consumption, and robust performance, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess