EN
  • EN
  • DE

LTC2630AHSC6-HZ12

Part No LTC2630AHSC6-HZ12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Base Product Number LTC2630
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350557-LTC2630AHSC6-HZ12
Ultra Librarian 3D Model Ultra Librarian LTC2630AHSC6-HZ12 CAD Model

Description

Analog Devices Inc. LTC2630AHSC6-HZ12 Digital-to-Analog Converter

The LTC2630AHSC6-HZ12 is a high-precision, 12-bit, digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for a wide range of applications. This compact DAC is part of the LTC2630 family, which is known for its low power consumption and ease of use, making it an ideal choice for battery-operated devices, industrial control systems, and sophisticated electronics where space is at a premium.

This particular model comes in a tiny SC70-6 package, which is highly sought after for space-constrained applications. The LTC2630AHSC6-HZ12 operates from a 2.7V to 5.5V supply, providing a flexible power range to accommodate various system designs. It also features an integrated reference with 10ppm/°C max temperature coefficient, which enhances the overall stability and precision of the output signal.

One of the standout features of the LTC2630AHSC6-HZ12 is its user-friendly SPI interface, which allows for seamless integration with microcontrollers and other digital systems. This interface simplifies the process of sending digital commands to the DAC, enabling users to easily set the desired output voltage with high accuracy.

With its Rail-to-Rail output capability, the LTC2630AHSC6-HZ12 ensures that the output can swing to both supply rails, maximizing the dynamic range available in the system. This is particularly useful in single-supply operations where every volt matters for the performance of the application.

The LTC2630AHSC6-HZ12 also includes a Power-On Reset feature that sets the DAC output to zero scale or mid-scale at power-up, depending on the model, thereby eliminating any unpredictable states upon startup. Additionally, the device has a low power shutdown mode, which reduces the power consumption to 0.4µA, further extending battery life in portable applications.

In summary, the LTC2630AHSC6-HZ12 from Analog Devices Inc. is a versatile and reliable DAC solution that offers high accuracy, low power consumption, and a compact form factor, making it a top choice for engineers and designers looking to enhance their systems with precise analog control.

You May Also Be Interested in

Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess