EN
  • EN
  • DE

LTC2617CDE-1#TRPBF

Part No LTC2617CDE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 12DFN / 14 Bit Digital to Analog Converter 2 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 14
Number of D/A Converters 2
Settling Time 9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±5, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2617
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348099-LTC2617CDE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2617CDE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2617CDE-1#TRPBF

The LTC2617CDE-1#TRPBF from Analog Devices Inc. is a high-precision digital-to-analog converter (DAC) that offers exceptional performance and flexibility for a wide range of applications. This integrated circuit is part of a family of dual 16-, 14-, and 12-bit rail-to-rail DACs with integrated high output drive and internal reference.

With its 16-bit resolution, the LTC2617CDE-1#TRPBF ensures highly accurate analog output, making it suitable for critical applications that require precise voltage control and signal generation. The DAC operates with a supply voltage range from 2.7V to 5.5V, providing compatibility with many microcontrollers and digital systems.

This device features a serial interface that can be easily connected to SPI, QSPI, and MICROWIRE protocols, as well as DSPs with serial ports, allowing for straightforward integration into existing digital systems. Its small 12-lead DFN (4mm x 3mm) package is ideal for space-constrained applications.

The LTC2617CDE-1#TRPBF includes a full-scale output voltage range that is software programmable to 5V, 10V, or an external reference voltage, giving designers the flexibility to tailor the output to match specific requirements. Additionally, the DAC has a power-on reset circuit that ensures the output powers up to zero volts and remains there until a valid write to the device takes place.

One of the key features of the LTC2617CDE-1#TRPBF is its integrated precision reference with low drift and noise characteristics. This ensures stable performance over a wide range of temperatures and operating conditions. Moreover, the high output drive capability allows the DAC to drive capacitive loads directly, simplifying the design of analog output stages.

With its robust feature set, the LTC2617CDE-1#TRPBF is an excellent choice for precision control applications such as industrial automation, process control, data acquisition systems, and digital gain and offset adjustment. Its high resolution and stability also make it an ideal component for medical equipment, test and measurement instruments, and automotive systems where accuracy and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess