EN
  • EN
  • DE

LTC2472IDD#PBF

Part No LTC2472IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2472
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2472IDD#PBF
Standard Package 121
Win Source Part Number 1321250-LTC2472IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2472IDD#PBF CAD Model

Description

Product Overview: LTC2472IDD#PBF

The LTC2472IDD#PBF is a high-precision, easy-to-use 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide accurate voltage outputs for a wide range of applications. This compact, integrated circuit is housed in a small 10-lead DFN package, making it an excellent choice for space-constrained applications where precision is critical.

Key Features

  • High Resolution: The LTC2472 provides 16-bit resolution, ensuring fine granularity and precise control over the output voltage.
  • No External Reference Required: It incorporates an internal precision reference, eliminating the need for an external reference and simplifying the design.
  • Easy Interface: With an I2C-compatible serial interface, the LTC2472 can easily communicate with microcontrollers and other digital systems, facilitating simple integration into a variety of designs.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC features a low supply current, helping to extend battery life in portable devices.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.

Applications

The LTC2472IDD#PBF is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Medical instrumentation

Product Specifications

The product comes with the following specifications:

  • Resolution: 16 bits
  • Communication Protocol: I2C-compatible 2-wire interface
  • Package: 10-lead DFN (3mm × 3mm)
  • Supply Voltage: 2.7V to 5.5V
  • Internal Reference: 2.048V with 10ppm/°C drift

The LTC2472IDD#PBF by Analog Devices Inc. is a reliable and precise DAC solution, offering ease of use and integration, making it an ideal choice for engineers and designers looking for high-quality voltage output conversions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess