EN
  • EN
  • DE

LTC2348CLX-18#PBF

Part No LTC2348CLX-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tray
Number of Bits 18
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number LTC2348
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337786-LTC2348CLX-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2348CLX-18#PBF CAD Model

Description

Introducing the LTC2348CLX-18#PBF from Analog Devices Inc.

The LTC2348CLX-18#PBF is a cutting-edge, 18-bit, low-noise 8-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This precision ADC is designed for applications requiring a wide dynamic range with high resolution, and it is particularly well-suited for advanced medical imaging, automated test equipment, and high-end industrial process control.

One of the standout features of the LTC2348CLX-18#PBF is its ability to sample eight channels simultaneously with no crosstalk, thanks to its unique design. This capability ensures accurate and rapid data acquisition from multiple sources, which is crucial in synchronized measurement systems. Each channel can be configured independently, allowing for a variety of input ranges, including ±10.24V, 0V to 10.24V, ±5.12V, and 0V to 5.12V. This flexibility makes it an excellent choice for multiplexed applications that require different input ranges for various sensors.

The device operates at a conversion rate of up to 200ksps, providing both speed and precision for demanding applications. The LTC2348CLX-18#PBF also features an impressive 104dB signal-to-noise ratio (SNR) and -125dB total harmonic distortion (THD), ensuring that the signal integrity is maintained throughout the data acquisition process.

Integration is made easy with the SPI-compatible serial interface, which supports standard SPI, QSPI, MICROWIRE, and DSP interface standards. The ADC's small footprint is encapsulated in a 48-lead LQFP package, making it suitable for space-constrained applications while still delivering superior performance.

Additionally, the LTC2348CLX-18#PBF incorporates a wide supply voltage range from 2.375V to 2.625V for the analog supply and 1.71V to 5.25V for the digital supply. This versatility ensures compatibility with a broad range of microcontrollers and digital systems, simplifying the power supply design.

For engineers and designers looking for a high-precision ADC that offers simultaneous sampling across multiple channels with excellent noise performance, the LTC2348CLX-18#PBF from Analog Devices Inc. is an exceptional choice. Its robust feature set is designed to meet the stringent requirements of complex and sensitive applications where accuracy and speed are paramount.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess