EN
  • EN
  • DE

LTC2341HUH-16

Part No LTC2341HUH-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 666k
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345646-LTC2341HUH-16
Ultra Librarian 3D Model Ultra Librarian LTC2341HUH-16 CAD Model

Description

The LTC2341HUH-16 from Analog Devices Inc. is a sophisticated, high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that delivers cutting-edge performance in a compact package. Designed for precision measurement applications, this ADC features a versatile 4-channel input and a high-speed serial interface, making it an ideal choice for a wide range of applications including medical imaging, industrial automation, and data acquisition systems.

Key Features

  • Resolution & Speed: The LTC2341HUH-16 offers a 16-bit resolution with a sample rate of up to 200ksps, providing precise and rapid data conversion for demanding applications.
  • Multiple Input Channels: With four independently configurable input channels, users can connect multiple sensors or signals simultaneously, increasing system flexibility and reducing component count.
  • Flexible Reference: The device supports both internal and external reference voltages, allowing for versatile and accurate measurement scaling tailored to specific application needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2341HUH-16 features a low power consumption mode, minimizing power usage without sacrificing performance.
  • Easy Interface: The high-speed SPI-compatible serial interface ensures easy integration with microcontrollers and digital processors, facilitating simple system design and quick data transfer.
  • Wide Operating Temperature Range: Operating reliably across a temperature range of -40°C to 125°C, this ADC is suited for use in harsh environmental conditions.

Package and Reliability

The LTC2341HUH-16 is housed in a compact 32-lead QFN package, which is both space-saving and offers excellent thermal performance. Analog Devices Inc. is renowned for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliable operation and long-term stability in a variety of applications.

Applications

This versatile ADC can be used in a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices

In summary, the LTC2341HUH-16 from Analog Devices Inc. represents a blend of precision, flexibility, and efficiency, making it a top choice for engineers and designers looking to enhance their systems with high-quality data conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess