EN
  • EN
  • DE

BU-6E-L2-20

Part No BU-6E-L2-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819849-BU-6E-L2-20
Ultra Librarian 3D Model Ultra Librarian BU-6E-L2-20 CAD Model

Description

The BU-6E-L2-20 is a blue LED (Light Emitting Diode) manufactured by OSRAM Opto Semiconductors. It is a high-efficiency LED designed for a wide range of applications requiring blue light emission. Osram is a well-known manufacturer of high-quality LEDs, and this particular model is known for its brightness, reliability, and long lifespan.

Applications

  • Signage and display lighting.
  • Backlighting for LCD screens.
  • Automotive lighting (e.g., dashboard illumination).
  • Medical applications (e.g., phototherapy).
  • Horticultural lighting (e.g., plant growth).
  • Specialty lighting (e.g., stage lighting, architectural lighting).

Features

  • High brightness: Provides a strong and visible blue light output.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Low power consumption: Efficient energy usage for reduced operating costs.
  • Compact size: Small form factor for versatile integration.
  • Wide viewing angle: Provides uniform light distribution.
  • RoHS compliant: Environmentally friendly, free of hazardous substances.

Benefits

  • Improved visibility and aesthetics in lighting applications.
  • Reduced maintenance costs due to long lifespan.
  • Lower energy bills with efficient power consumption.
  • Increased design flexibility with a compact size.
  • Environmentally responsible solution with RoHS compliance.

Additional Details

The BU-6E-L2-20 typically operates at a forward voltage of around 3V to 4V, depending on the forward current. It has a specific wavelength in the blue spectrum, usually between 460 nm and 480 nm. The luminous intensity is a key parameter that determines the brightness of the LED. The operating temperature range is typically from -40°C to +85°C. The thermal resistance is an important factor in determining how well the LED dissipates heat. Proper heat sinking may be required to maintain the LED's performance and lifespan. The package type is often a surface mount device (SMD), which allows for automated assembly. This LED is designed to provide consistent performance over a long period of time. Its high brightness and efficiency make it suitable for a wide range of applications.

Osram provides detailed datasheets to assist designers in integrating the LED into their products.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess