EN
  • EN
  • DE

LTC2064IDD#TRPBF

Part No LTC2064IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 10DFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA (x2 Channels)
Current - Output / Channel 51 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2064
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338590-LTC2064IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2064IDD#TRPBF CAD Model

Description

Product Overview: LTC2064IDD#TRPBF from Analog Devices Inc.

The LTC2064IDD#TRPBF is a high-performance, single-channel operational amplifier (op-amp) from Analog Devices Inc., designed for precision applications requiring low power consumption and minimal space. This cutting-edge amplifier is a part of the LTC2064 family, known for its exceptional accuracy and stability, making it an ideal choice for a wide range of electronic circuits and systems.

Key Features

  • Low Power Consumption: The LTC2064IDD#TRPBF is engineered for energy efficiency, with a typical supply current of only 1.4μA. This makes it suitable for battery-powered devices and portable applications where power conservation is critical.
  • Precision Performance: This op-amp boasts a maximum offset voltage of 5μV and a maximum input bias current of 20pA, ensuring high accuracy and low error rates in sensitive applications such as sensor interfacing and data acquisition systems.
  • Wide Supply Range: The device can operate from a supply voltage range of 1.8V to 5.5V, providing designers with the flexibility to use it in various circuits without the need for additional power regulation components.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.
  • Compact Packaging: Housed in a small 8-lead DFN package, the LTC2064IDD#TRPBF is optimized for space-constrained applications, offering high integration without compromising on performance.

Applications

The LTC2064IDD#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Temperature Measurement
  • Precision Low Power Instrumentation
  • Wireless Sensors
  • Energy Harvesting Systems
  • Automotive Control Systems

With its exceptional precision and ultra-low power consumption, the LTC2064IDD#TRPBF from Analog Devices Inc. is a top choice for designers who require a reliable and efficient op-amp for their critical applications. Whether it's for industrial, automotive, or consumer electronics, this op-amp delivers consistent performance with a minimal footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess