EN
  • EN
  • DE

C3216X5R1A226MT

Part No C3216X5R1A226MT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 758467-C3216X5R1A226MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X5R1A226MT CAD Model

Description

The C3216X5R1A226MT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component boasts a capacitance of 22µF, with a voltage rating of 10V and an X5R dielectric. The case size is 3216, which corresponds to dimensions of 3.2mm x 1.6mm (or 1206 in imperial units). This capacitor is designed for applications where a relatively high capacitance value is needed in a small surface-mount package, often employed in decoupling and filtering circuits.

Applications:

  • Decoupling capacitors in digital circuits
  • Power supply filtering
  • Smoothing circuits
  • Bypass capacitors in various electronic circuits
  • General purpose applications requiring high capacitance

Features:

  • Capacitance: 22µF
  • Voltage Rating: 10V
  • Dielectric Material: X5R
  • Case Size: 3216 (1206)
  • Surface Mount Device (SMD)
  • High capacitance in a small size
  • RoHS Compliant

Benefits:

  • Effective decoupling performance due to high capacitance
  • Reduced board space requirements due to compact size
  • Stable performance within the operating temperature range of X5R dielectric
  • Improved power supply stability
  • Easy to assemble using standard SMT (Surface Mount Technology) processes

Additional Details:

The X5R dielectric offers a good balance between capacitance value, size, and temperature stability. X5R capacitors typically operate reliably within a temperature range of -55°C to +85°C, with capacitance variations within a specified tolerance. The small 3216 case size allows for placement in densely populated circuit boards. The C3216X5R1A226MT is commonly used in mobile devices, consumer electronics, and industrial equipment. The nickel barrier termination with tin plating provides excellent solderability, ensuring reliable connections to the PCB. The part is designed for reflow soldering processes.

This capacitor excels in applications demanding high capacitance in a small footprint. Its X5R dielectric provides adequate stability for a wide variety of uses, making it a versatile component in modern electronic designs.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess