EN
  • EN
  • DE

LBAA0QB1SJ-295

Part No LBAA0QB1SJ-295
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description LORA MODULE OPEN MCU SX1262 / General ISM < 1GHz Transceiver Module 868MHz, 915MHz PCB Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Murata Electronics
Series LoRa™
Package Tape & Reel
RF Family/Standard General ISM < 1GHz
Frequency 868MHz, 915MHz
Serial Interfaces UART
Antenna Type PCB Trace
Voltage - Supply 3.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number LBAA0QB1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340586-LBAA0QB1SJ-295
Ultra Librarian 3D Model Ultra Librarian LBAA0QB1SJ-295 CAD Model

Description

The Murata Electronics LoRa™ RF transceiver module is designed for General ISM < 1GHz RF family/standard. It operates at a voltage supply of 3.3V and has a temperature range of -40°C to 85°C. The module has a package size of module and is designed for surface mount mounting type. It features a frequency range of 868MHz and 915MHz and a PCB trace antenna type. The LoRa™ RF transceiver module is available in tape and reel packaging and has a standard package of 1000.

You May Also Be Interested in

U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess