EN
  • EN
  • DE

LTC1696HS6#TRPBF

Part No LTC1696HS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR / Power Supply Controller Overvoltage Protection Controller TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Applications Overvoltage Protection Controller
Voltage - Supply 2.7V ~ 27V
Current - Supply 1.1 mA
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC1696
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253060-LTC1696HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1696HS6#TRPBF CAD Model

Description

Analog Devices LTC1696HS6#TRPBF Overvoltage Protection Controller

The LTC1696HS6#TRPBF is a highly efficient overvoltage protection controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. Engineered to safeguard sensitive electronic devices from harmful voltage levels, this compact and robust component is an essential addition to any power management system.

Key Features

  • Adjustable Overvoltage Protection: Users can set the overvoltage trip point with an external resistor divider, providing flexibility and precision tailored to specific application requirements.
  • Low Operating Current: The device features a low quiescent current, which is ideal for battery-powered and energy-efficient applications.
  • Fast Response Time: It boasts a rapid response time to overvoltage events, ensuring quick action to prevent damage to connected components.
  • Wide Operating Voltage Range: The LTC1696HS6#TRPBF operates over a broad voltage range, accommodating various system voltages and enhancing its versatility.
  • Automatic Retry or Latch-off: The controller offers a selectable automatic retry or latch-off feature after an overvoltage condition, allowing designers to choose the appropriate recovery mechanism for their system.
  • Compact Package: Housed in a space-saving SOT-23 package, the LTC1696HS6#TRPBF is suitable for high-density circuit designs.

Applications

This overvoltage protection controller is ideal for a range of applications where voltage thresholds are critical for the safety and longevity of electronic systems. It is commonly used in:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Data Storage Devices

Product Summary

The LTC1696HS6#TRPBF by Analog Devices Inc. represents a sophisticated solution for managing overvoltage scenarios in a plethora of electronic devices. Its precision, low power consumption, and small form factor make it an excellent choice for designers seeking to enhance the reliability and protection of their systems without compromising on space or power efficiency.

Whether it's integrated into the latest smartphone or safeguarding critical industrial machinery, the LTC1696HS6#TRPBF stands as a testament to Analog Devices' commitment to delivering high-quality and reliable components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess