EN
  • EN
  • DE

LTC1296BCN#PBF

Part No LTC1296BCN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20DIP / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LTC1296
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1296BCN#PBF-505,LTC1296BCNPBF
Standard Package 18
Win Source Part Number 1316552-LTC1296BCN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1296BCN#PBF CAD Model

Description

Product Overview: LTC1296BCN#PBF

The LTC1296BCN#PBF is a high-performance, single-chip data acquisition system from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed to offer a complete data acquisition solution for a wide range of applications, including industrial control systems, process monitoring, and embedded systems.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring high precision in data conversion, which is critical for applications requiring accurate measurement.
  • Sampling Rate: It offers a fast sampling rate, which allows for real-time data acquisition and processing, making it ideal for dynamic systems that require quick response times.
  • Single Supply Operation: LTC1296BCN#PBF operates on a single 5V power supply, simplifying the power design of the system and reducing power consumption.
  • Interface: The device includes a Serial Interface, which provides easy connectivity with microcontrollers and digital signal processors, enabling seamless integration into various systems.
  • Package: Housed in a narrow 16-pin DIP package, the LTC1296BCN#PBF is designed to fit into compact spaces, making it suitable for space-constrained applications.

Applications

  • Industrial Control Systems
  • Process Monitoring Equipment
  • Data Acquisition Systems
  • Embedded Systems
  • Medical Instrumentation

The LTC1296BCN#PBF is engineered to provide reliable and accurate performance in harsh industrial environments. Its robust design ensures that it can withstand wide temperature ranges and other challenging conditions. Whether it's for process control or complex data systems, this Analog Devices Inc. product delivers the precision and durability needed for critical applications.

With its combination of high resolution, fast sampling rate, and ease of integration, the LTC1296BCN#PBF represents a versatile and efficient solution for designers looking to enhance the performance and functionality of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess