EN
  • EN
  • DE

LTC1288CN8#PBF

Part No LTC1288CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8DIP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 6.6k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 6V
Voltage - Supply, Digital 2.7V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number LTC1288
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1288CN8#PBF,LTC1288CN8PBF
Standard Package 50
Win Source Part Number 1321340-LTC1288CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1288CN8#PBF CAD Model

Description

Product Overview: LTC1288CN8#PBF

The LTC1288CN8#PBF is a high-performance, easy-to-use data acquisition system from Analog Devices Inc., a leader in precision analog technology. This integrated circuit is designed to simplify the process of converting analog signals into digital data with its built-in sample-and-hold circuit and 12-bit analog-to-digital converter (ADC). The device comes in a compact 8-pin DIP package, making it suitable for space-constrained applications.

Key Features

  • 12-Bit Resolution: The LTC1288CN8#PBF offers a high level of precision with its 12-bit resolution, ensuring accurate representation of the analog input signal.
  • Single Supply Operation: This device operates from a single 5V power supply, which simplifies the power management in embedded systems.
  • Microprocessor Interface: It features a simple three-wire serial interface that is compatible with SPI and MICROWIRE protocols, allowing for seamless integration with most microprocessors and microcontrollers.
  • Automatic Conversion: With its internal sample-and-hold circuit, the LTC1288CN8#PBF can perform automatic conversions, reducing the need for external components and simplifying the overall design.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, offering low power consumption to extend battery life in portable devices.

Applications

The LTC1288CN8#PBF is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control
  • Instrumentation
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1288CN8#PBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of both industrial and consumer applications. The device is also lead-free and RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental sustainability.

Conclusion

With its combination of high precision, ease of use, and low power consumption, the LTC1288CN8#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient solution for their data acquisition needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess