EN
  • EN
  • DE

LT8491EUKJ#PBF

Part No LT8491EUKJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LEAD ACID 1CEL 64QFN / Charger IC Lead Acid 64-QFN (7x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Lead Acid
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Voltage
Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 1.3V ~ 80V
Voltage - Supply (Max) 80V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (7x11)
Base Product Number LT8491
Standard Package 33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338494-LT8491EUKJ#PBF
Ultra Librarian 3D Model Ultra Librarian LT8491EUKJ#PBF CAD Model

Description

Introducing the LT8491EUKJ#PBF - A High-Performance Battery Charging Controller

The LT8491EUKJ#PBF is a cutting-edge battery charging controller from Analog Devices Inc., designed to offer a versatile and efficient solution for managing battery systems. This advanced component is engineered to handle a wide range of battery chemistries and configurations, making it an ideal choice for a variety of applications, including portable devices, electric vehicles, and energy storage systems.

Key Features:

  • Multi-Chemistry Battery Charging: The LT8491EUKJ#PBF is capable of charging a wide array of battery types, including Li-Ion, LiFePO4, Lead Acid, and NiMH batteries. This flexibility allows designers to use the same component for different battery technologies, simplifying the design process and reducing inventory costs.
  • MPPT Capability: Equipped with Maximum Power Point Tracking (MPPT), the device ensures that solar panels or other power sources are operating at their peak efficiency, extracting maximum energy under all conditions.
  • Wide Input Voltage Range: With an input voltage range that spans from 6V to 80V, the LT8491EUKJ#PBF can accommodate a broad spectrum of power sources, from low-voltage solar panels to higher-voltage automotive systems.
  • High Efficiency: The device boasts high charging efficiency, which is crucial for conserving energy and prolonging the life of the power source and battery.
  • Configurable Charging Profiles: Users can program the LT8491EUKJ#PBF with specific charging profiles tailored to their particular battery requirements, ensuring optimal charging cycles and enhancing battery longevity.
  • Robust Protection Features: The controller includes overvoltage, overtemperature, and short-circuit protection, safeguarding both the charging system and the battery during adverse conditions.

Applications:

The versatility of the LT8491EUKJ#PBF makes it an excellent choice for a multitude of applications, such as:

  • Renewable Energy Systems
  • Portable Power Packs
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes
  • Industrial Power Management

With its advanced features and adaptability, the LT8491EUKJ#PBF from Analog Devices Inc. is a top-tier solution for designers looking to create efficient, reliable, and sophisticated battery charging systems.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4857 $62.9714
4+ $25.8344 $103.3376
6+ $25.0271 $150.1626
9+ $24.2198 $217.9782
11+ $23.4124 $257.5364
15+ $20.9905 $314.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,901 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess