EN
  • EN
  • DE

LT6703CDC-2#TRMPBF

Part No LT6703CDC-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 3DFN / Comparator General Purpose Open-Collector 3-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 14µA
Propagation Delay (Max) 29µs
Hysteresis 11mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 3-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 3-DFN (2x2)
Base Product Number LT6703
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337250-LT6703CDC-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-2#TRMPBF CAD Model

Description

The LT6703CDC-2#TRMPBF is a versatile, low-power comparator with an integrated reference from Analog Devices Inc. This precision device is designed for a wide range of applications, including portable electronics, system monitoring, and control systems where power efficiency and accuracy are crucial.

Key Features

  • Integrated Reference: The LT6703CDC-2#TRMPBF comes with a 400mV precision reference, offering a stable threshold voltage for comparator operations.
  • Low Power Consumption: With its ultra-low quiescent current, this device is perfect for battery-powered applications, contributing to extended battery life and reduced power costs.
  • Wide Input Voltage Range: The comparator is operational over a wide range of input voltages, from 1.4V to 18V, which makes it suitable for various supply voltages and systems.
  • Open-Collector Output: The device features an open-collector output that allows for flexible voltage-level translation and the ability to wire multiple outputs together for a wired-OR configuration.
  • Compact Package: Housed in a tiny 6-Lead DFN package, the LT6703CDC-2#TRMPBF is optimized for space-constrained applications.
  • Temperature Range: It operates reliably across an industrial temperature range from -40°C to 125°C, ensuring performance in harsh environments.

Applications

The LT6703CDC-2#TRMPBF is ideal for a variety of applications, including:

  • Portable Device Battery Monitoring
  • Threshold Detection and Signal Conditioning
  • Overvoltage and Undervoltage Protection
  • Window Comparators
  • Level Shifters
  • Relay Drivers

Product Summary

The Analog Devices LT6703CDC-2#TRMPBF is a highly integrated, low-power comparator that offers a precise voltage reference and a flexible open-collector output, all within a compact package. Its low power consumption and wide input voltage range make it an excellent choice for portable and battery-operated applications where power efficiency is paramount. Reliable across a broad temperature range, this device is well-suited for industrial applications requiring robust performance.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess