EN
  • EN
  • DE

LT6600CS8-20#TRPBF

Part No LT6600CS8-20#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SO / Differential Amplifier 1 Circuit Differential 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 50 µA
Voltage - Input Offset 10 mV
Current - Supply 46mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT6600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LT6600CS8-20#TRPBFDKR,-2735-LT6600CS8-20#TRPBFDKR,505-LT6600CS8-20#TRPBFTR,505-LT6600CS8-20#TRPBFCT,-2735-LT6600CS8-20#TRPBFCT,LT6600CS8-20#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1319671-LT6600CS8-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-20#TRPBF CAD Model

Description

Product Overview: LT6600CS8-20#TRPBF

The LT6600CS8-20#TRPBF is a high-performance, low-noise, differential amplifier and filter combination integrated circuit produced by Analog Devices Inc. It is specifically designed to cater to the demanding requirements of communications infrastructure, precision instrumentation, and data acquisition systems. This versatile component is an ideal choice for applications that require signal conditioning, noise reduction, and precise amplification.

Key Features:

  • Integrated Amplifier and Filter: The LT6600CS8-20#TRPBF combines a fully differential amplifier with a lowpass filter, providing a tightly integrated solution that reduces board space and simplifies design.
  • Fixed Gain of 20: The device offers a fixed gain of 20, which allows for consistent amplification across various applications without the need for external gain-setting components.
  • Low Noise Performance: Engineered to deliver low noise operation, it ensures that signal integrity is maintained, making it suitable for high-fidelity applications.
  • High Linearity: With excellent linearity, the LT6600CS8-20#TRPBF ensures minimal distortion, which is crucial for precision analog-to-digital conversion and other sensitive signal processing tasks.
  • Single or Dual Supply Operation: The device is capable of operating from a single 5V supply or dual ±5V supplies, providing flexibility in power supply design.
  • Robust Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in varied environmental conditions.
  • Compact Packaging: The LT6600CS8-20#TRPBF is available in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Applications:

The LT6600CS8-20#TRPBF is adept at handling a wide range of applications due to its versatile feature set. It is particularly well-suited for:

  • Telecommunications: ADC/DAC interface, IF filtering and amplification
  • Test and Measurement: High-speed data acquisition, signal conditioning
  • Medical Equipment: Biomedical signal amplification and filtering
  • Audio Processing: Professional audio equipment, microphone preamplifiers
  • Industrial Control Systems: Sensor interfaces, process control

With its exceptional performance and integration, the LT6600CS8-20#TRPBF from Analog Devices Inc. is a go-to component for designers looking to streamline their designs while achieving superior signal processing capabilities.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess