EN
  • EN
  • DE

LT6557IGN#PBF

Part No LT6557IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 16SSOP / Video Amp 3 General Purpose 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Tube
Applications General Purpose
Number of Circuits 3
-3db Bandwidth 500 MHz
Slew Rate 2200V/µs
Current - Supply 22.5 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 3V ~ 7.5V, ±2.5V ~ 3.3V
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT6557
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT6557IGN#PBF
Standard Package 100
Win Source Part Number 1319379-LT6557IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6557IGN#PBF CAD Model

Description

Introducing the LT6557IGN#PBF from Analog Devices Inc.

The LT6557IGN#PBF is a high-performance, triple video amplifier that comes in a robust 16-lead SSOP package. This product is expertly crafted by Analog Devices Inc., a company renowned for its innovative and reliable solutions in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

Designed to cater to the demanding requirements of video and high-speed signal processing applications, the LT6557IGN#PBF boasts a wide bandwidth of 750MHz, making it an ideal choice for driving high-resolution video signals. Its fast slew rate of 2200V/µs ensures crisp and clear signal transitions, which is essential for maintaining signal fidelity in high-speed applications.

The amplifier operates with a low supply voltage from 2.7V to 3.3V, which allows for reduced power consumption without compromising performance. Additionally, the LT6557IGN#PBF features a low differential gain and phase error, contributing to its ability to produce high-quality video outputs with minimal distortion.

With a low input offset voltage and a disable feature that reduces the supply current to less than 500µA per amplifier, this product is designed for power-sensitive applications. It also offers excellent crosstalk performance, which is critical in environments where multiple signals are processed in close proximity.

The LT6557IGN#PBF is equipped with a flexible input range, including ground, which enables it to accommodate a variety of signal types. Its internal fixed gains of 2 or 4 further simplify the design process by eliminating the need for external gain-setting resistors, thus saving space and reducing component count on the PCB.

Analog Devices Inc. ensures that the LT6557IGN#PBF is rigorously tested and qualified for performance and reliability. Its extended industrial temperature range makes it suitable for a wide array of applications, from professional video equipment to high-speed data acquisition systems, and from medical imaging to automotive infotainment.

Whether you're designing a state-of-the-art video processing system or looking for a reliable amplifier for high-speed signal applications, the LT6557IGN#PBF from Analog Devices Inc. is a choice that promises to deliver exceptional performance and quality.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.5864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3250 $63.9750
6+ $17.4975 $104.9850
9+ $16.9507 $152.5563
13+ $16.4039 $213.2507
16+ $15.8571 $253.7136
22+ $14.2167 $312.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,502 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess