EN
  • EN
  • DE

LT1805IS#TRPBF

Part No LT1805IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 100V/µs
Gain Bandwidth Product 83 MHz
Current - Input Bias 2.5 µA
Voltage - Input Offset 1.5 mV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LT1805
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350246-LT1805IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1805IS#TRPBF CAD Model

Description

The LT1805IS#TRPBF from Analog Devices Inc. is a high-performance operational amplifier that offers a unique combination of speed, precision, and versatility. Designed to meet the demanding requirements of high-speed signal processing applications, this op amp features rail-to-rail input and output stages, providing maximum dynamic range and functionality across a wide range of power supplies.

With a supply voltage range of 2.7V to 12V, the LT1805IS#TRPBF can operate from single or dual supplies, making it suitable for a variety of applications including battery-powered devices and industrial equipment. Its high slew rate and fast settling time ensure that signals are processed quickly and accurately, making it ideal for use in data acquisition systems, A/D drivers, and high-speed filters.

The LT1805IS#TRPBF boasts a low input offset voltage and low noise performance, ensuring precision in measurement and signal conditioning tasks. Furthermore, the device's low distortion characteristics make it an excellent choice for audio applications and other sensitive analog circuits.

This operational amplifier is available in a compact surface-mount package, making it a space-saving solution for modern electronic designs. Its robust design ensures reliable operation even in harsh environments, and with its extended temperature range, it is well-suited for industrial and automotive applications.

Key features of the LT1805IS#TRPBF include:

  • Rail-to-Rail Input and Output
  • High Speed: 325MHz -3dB Bandwidth
  • Fast Slew Rate: 1600V/μs
  • Low Input Offset Voltage
  • Low Noise Performance
  • Wide Supply Voltage Range: 2.7V to 12V
  • Operational Temperature Range: -40°C to 85°C
  • Compact Surface-Mount Package

Whether you are designing high-fidelity audio equipment, sophisticated control systems, or high-speed data interfaces, the LT1805IS#TRPBF from Analog Devices Inc. provides the performance and reliability needed to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess