EN
  • EN
  • DE

LT1025CS8#PBF

Part No LT1025CS8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC COMPENSATR THERM MCRPWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Voltage
Current - Supply 150 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1025
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1025CS8PBF,-2735-LT1025CS8#PBF
Standard Package 100
Win Source Part Number 1336575-LT1025CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1025CS8#PBF CAD Model

Description

Product Overview: LT1025CS8#PBF by Analog Devices Inc.

The LT1025CS8#PBF is a high-performance, micropower thermocouple cold junction compensator integrated circuit designed by Analog Devices Inc. This advanced component is tailored to work with all types of thermocouples, providing precise temperature measurements and ensuring optimal performance in a variety of temperature sensing applications.

Key Features

  • Compatibility: The LT1025CS8#PBF is engineered to interface directly with all standard thermocouple types, making it a versatile solution for diverse temperature measurement needs.
  • Voltage Output: It provides a convenient voltage output proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuits.
  • Low Power Consumption: With its micropower design, the device operates with minimal power requirements, making it ideal for battery-powered and portable applications where energy efficiency is crucial.
  • High Accuracy: The component offers exceptional accuracy in temperature readings, ensuring reliable performance and precise control in critical applications.
  • Temperature Range: It boasts a wide operating temperature range, accommodating various environmental conditions without compromising accuracy or performance.
  • Package: Housed in an 8-lead SOIC package, the LT1025CS8#PBF is compact and suitable for space-constrained applications.

Applications

The LT1025CS8#PBF is an ideal choice for a broad range of applications, including:

  • Industrial temperature monitoring systems
  • Thermal management and control in electronics
  • Data acquisition systems with temperature inputs
  • High-precision thermocouple-based measurement devices

Analog Devices Inc. is known for its commitment to delivering high-quality and robust components. The LT1025CS8#PBF is no exception, offering designers and engineers a reliable and efficient solution for integrating temperature measurement capabilities into their projects. With its easy-to-use features and compatibility with various thermocouple types, this product stands out as a top choice for professionals seeking accuracy and durability in temperature sensing applications.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4916 $53.9664
10+ $11.0700 $110.7000
14+ $10.7241 $150.1374
20+ $10.3781 $207.5620
25+ $10.0322 $250.8050
34+ $8.9944 $305.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess