EN
  • EN
  • DE

HMC615LP4E

Part No HMC615LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HIGH IP3 24-QFN / RF Mixer IC WiMAX / WiBro Up/Down Converter 2.3GHz ~ 4GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type WiMAX / WiBro
Frequency 2.3GHz ~ 4GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Current - Supply 65mA
Voltage - Supply 5V
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC615
Other Names 1127-1483
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236106-HMC615LP4E
Ultra Librarian 3D Model Ultra Librarian HMC615LP4E CAD Model

Description

Product Overview: HMC615LP4E from Analog Devices Inc.

The HMC615LP4E is a high-performance, versatile RF mixer product from Analog Devices Inc., designed to cater to a wide range of applications in the RF and microwave domain. This device is a part of Analog Devices' Hittite Microwave products, known for their reliability and cutting-edge performance.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it suitable for various applications, including cellular infrastructure, wireless backhaul, and broadband communications.
  • Conversion Gain: It offers a high conversion gain, which minimizes the need for external amplification and simplifies system design.
  • LO/RF Isolation: Excellent LO/RF isolation is provided, ensuring minimal leakage between the local oscillator and the RF signal path, thus improving system performance.
  • IP3 Performance: The device boasts a high third-order intercept point (IP3), which is critical for maintaining signal integrity in the presence of strong interferers.

Applications

The HMC615LP4E is suitable for a variety of applications where RF mixing is a fundamental process. Its robust performance makes it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Package and Quality

The HMC615LP4E is available in a compact 4x4 mm QFN package, which is ideal for space-constrained applications. The package is designed to facilitate easy integration into various circuit designs. Analog Devices Inc. is committed to providing high-quality products, and this mixer is no exception. It is manufactured under stringent quality control processes to ensure performance and reliability.

Supporting Documentation

Comprehensive technical documentation is available, including datasheets, application notes, and design resources to assist engineers in integrating the HMC615LP4E into their designs. Analog Devices Inc. also provides customer support to address any technical queries related to the product.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess