EN
  • EN
  • DE

EVAL-ADAU1787Z

Part No EVAL-ADAU1787Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADAU1787 / ADAU1787 ADC, DAC Data Acquisition Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Box
Type Data Acquisition
Function ADC, DAC
Utilized IC / Part ADAU1787
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number ADAU1787
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 505-EVAL-ADAU1787Z,-2735-EVAL-ADAU1787Z,EVAL-ADAU1787Z-ND
Standard Package 1
Win Source Part Number 1320913-EVAL-ADAU1787Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1787Z CAD Model

Description

EVAL-ADAU1787Z Evaluation Board from Analog Devices Inc.

The EVAL-ADAU1787Z is a comprehensive evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADAU1787, a low power, automotive audio bus (A2B) codec with integrated digital signal processor (DSP). This product is ideal for developers and engineers looking to explore the features and performance of the ADAU1787 in automotive audio applications.

The ADAU1787 codec at the heart of this evaluation board is a state-of-the-art solution that supports the A2B technology, which simplifies the audio and control data routing within modern vehicles. This codec features four ADCs and two DACs, providing high-fidelity audio conversion. The integrated DSP is capable of executing advanced audio processing algorithms, making it suitable for noise cancellation, sound enhancement, and other complex audio tasks in an automotive environment.

The EVAL-ADAU1787Z board is equipped with a variety of connectivity options to ensure seamless integration with existing systems. It includes standard I/O ports, such as I2C and SPI interfaces, for communication with other onboard devices. Additionally, the board is designed with multiple analog inputs and outputs to facilitate the connection of microphones and speakers for real-world testing.

For ease of use, the EVAL-ADAU1787Z comes with a user-friendly graphical interface software, SigmaStudio™. This software allows engineers to configure the ADAU1787 codec and DSP without the need for extensive programming knowledge. Users can drag and drop audio processing blocks to create signal flows, tune parameters in real-time, and quickly prototype their audio systems.

Analog Devices Inc. provides comprehensive documentation for the EVAL-ADAU1787Z, including detailed schematics, layout files, and application notes. This ensures that users have all the necessary resources to jumpstart their development process and fully leverage the capabilities of the ADAU1787 codec.

Whether it's for developing advanced in-car entertainment systems, implementing active noise cancellation, or creating sophisticated audio processing solutions, the EVAL-ADAU1787Z evaluation board is an indispensable tool for any automotive audio application.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess