EN
  • EN
  • DE

DC427B-A

Part No DC427B-A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD RMS TO DC CONVERTER / LTC1966 RMS to DC Converters Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Box
Type Interface
Function RMS to DC Converters
Utilized IC / Part LTC1966
Supplied Contents Board(s)
Base Product Number DC427B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Part Number 505-DC427B-A,-2735-DC427B-A,DC427B-A-ND
Standard Package 1
Win Source Part Number 1318380-DC427B-A
Ultra Librarian 3D Model Ultra Librarian DC427B-A CAD Model

Description

Introducing the DC427B-A Demonstration Board from Analog Devices Inc.

Experience the power of precision with the DC427B-A, a state-of-the-art demonstration board from the renowned Analog Devices Inc. This innovative product is designed to showcase the exceptional performance of the LTC®4279 single-port Power over Ethernet (PoE) controller. The LTC4279 is compliant with the IEEE 802.3af/at standards and is capable of delivering up to 90W of power to connected devices, making it an ideal solution for a wide range of applications.

Key Features of the DC427B-A

  • IEEE 802.3af/at Compliance: The DC427B-A is designed to meet the rigorous standards of IEEE 802.3af/at, ensuring compatibility with a variety of PoE-enabled devices.
  • Flexible Power Options: This demonstration board can deliver power up to 90W, accommodating the demands of high-power devices such as wireless access points, security cameras, and VoIP phones.
  • Advanced Surge Protection: The LTC4279 controller includes built-in surge protection, safeguarding your equipment from voltage spikes and ensuring long-term reliability.
  • Signature Detection: The board features precise signature detection to authenticate PoE devices, ensuring safe and secure power delivery.
  • Autonomous Operation: With its autonomous operation mode, the DC427B-A can operate without the need for microcontroller intervention, simplifying the design and reducing system complexity.

Applications

The versatility of the DC427B-A makes it suitable for a broad array of applications, from industrial automation to enterprise systems. It is particularly useful in environments where centralized power management and distribution can simplify infrastructure and reduce costs.

Why Choose the DC427B-A?

When it comes to delivering reliable power over Ethernet, the DC427B-A demonstration board stands out. Its robust design, compliance with industry standards, and compatibility with high-power devices make it an essential tool for engineers and developers looking to leverage the benefits of PoE technology. Whether you're designing a new system or upgrading an existing one, the DC427B-A from Analog Devices Inc. is your go-to solution for efficient and effective power distribution.

Discover the potential of PoE with the DC427B-A and power your devices with confidence and precision.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess