EN
  • EN
  • DE

DC1245A

Part No DC1245A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO LTM4616 / LTM4616 µModule® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 1.8V
Current - Output 8A, 8A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4616
Base Product Number DC1245
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1245A
Standard Package 1
Win Source Part Number 1317494-DC1245A
Ultra Librarian 3D Model Ultra Librarian DC1245A CAD Model

Description

Product Overview: DC1245A from Analog Devices Inc.

The DC1245A is a high-performance, precision data conversion system from Analog Devices Inc., designed to cater to a wide range of applications requiring accurate and reliable digital representation of analog signals. This innovative product is a testament to Analog Devices' commitment to delivering cutting-edge technology and solutions that enhance the capabilities of engineers and designers across various industries.

Key Features

  • High Precision: The DC1245A features a state-of-the-art analog-to-digital converter (ADC) that provides exceptional accuracy and linearity, ensuring that the signal integrity is maintained throughout the data conversion process.
  • Versatile Input Range: It supports a flexible input range, making it suitable for a diverse set of applications, from industrial process control to medical instrumentation, where precise data acquisition is critical.
  • Integrated Features: With integrated features such as on-board reference and buffer circuits, the DC1245A simplifies the design process and reduces the need for additional components, thereby saving space and cost.
  • Easy Interface: The product offers an easy-to-use interface that allows for straightforward integration with microcontrollers, DSPs, and FPGAs, enabling seamless communication with other system components.
  • Robust Support: Analog Devices Inc. provides comprehensive technical support for the DC1245A, including detailed datasheets, application notes, and a dedicated support team to assist with any design challenges.

Applications

The versatility of the DC1245A makes it an ideal choice for a variety of demanding applications, such as:

  • Industrial automation and process control
  • Precision instrumentation and measurement systems
  • Medical devices and diagnostic equipment
  • Energy management and power monitoring systems
  • Communication systems and data acquisition

With its combination of high precision, flexibility, and ease of use, the DC1245A from Analog Devices Inc. represents a reliable solution for professionals looking to enhance the performance and accuracy of their electronic systems. Whether for research, development, or commercial production, the DC1245A stands out as a superior choice for advanced data conversion needs.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess