EN
  • EN
  • DE

DC1091A

Part No DC1091A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LT3480EMSE / LT3480 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 2A
Voltage - Input 6.3V ~ 38V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3480
Base Product Number DC1091
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1091A
Standard Package 1
Win Source Part Number 1317449-DC1091A
Ultra Librarian 3D Model Ultra Librarian DC1091A CAD Model

Description

Introducing the DC1091A Evaluation Board from Analog Devices

The DC1091A is a high-performance evaluation board designed by Analog Devices Inc., a leader in the semiconductor industry. This board is specifically tailored for engineers and developers who require a reliable platform to evaluate the LTC®1091, a micropower sampling 8-bit serial I/O A/D converter.

Key Features of the DC1091A

  • Compatibility: The DC1091A is built to interface directly with the LTC1091, providing a seamless evaluation experience.
  • High Precision: With an 8-bit resolution, the board ensures accurate data conversion, making it ideal for precision applications.
  • Low Power Consumption: The LTC1091 is designed for battery-powered systems, which means the DC1091A is excellent for power-sensitive projects.
  • Flexible Sampling: The board supports micropower sampling, allowing users to adjust the trade-off between power consumption and sampling rate.
  • User-Friendly Interface: The evaluation board includes an easy-to-use serial interface for data output, making it simple to integrate into existing systems.

Applications

The DC1091A is versatile and can be used in a variety of applications, such as:

  • Portable Instrumentation
  • Battery Management Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

The board operates with a single 5V power supply and features a small form factor for easy integration into a wide range of systems. The DC1091A also comes equipped with test points for all critical signals, making it convenient for probing and debugging during the evaluation process.

Getting Started with the DC1091A

Analog Devices provides comprehensive support materials for the DC1091A, including detailed documentation, reference designs, and technical support from their engineering team. This ensures that users can quickly start their evaluation and integrate the LTC1091 into their designs with confidence.

Whether you are developing a new product or upgrading an existing system, the DC1091A Evaluation Board from Analog Devices is the perfect tool to streamline your development process and achieve high-accuracy data conversion in your applications.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess