EN
  • EN
  • DE

TDA18212HN/M/C1/S3518

Part No TDA18212HN/M/C1/S3518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description SILICON TUNER FOR TERRESTRIAL AN / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,030 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899389-TDA18212HN/M/C1/S3518
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/M/C1/S3518 CAD Model

Description

Introducing the TDA18212HN/M/C1/S3518 Silicon Tuner from NXP

The TDA18212HN/M/C1/S3518 is a cutting-edge silicon tuner component designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This highly integrated device is engineered to provide superior reception quality for digital terrestrial and cable television signals, making it an ideal choice for modern TV and set-top box applications.

This state-of-the-art tuner is part of the NXP silicon tuner family that offers a compact solution with minimal external components needed, enabling sleeker designs and reduced manufacturing costs. Its small form factor is achieved without compromising on performance, ensuring that end-users enjoy a high-quality viewing experience.

Key Features of the TDA18212HN/M/C1/S3518:

  • Wide Frequency Range: The device is capable of receiving a broad spectrum of frequencies, supporting VHF, UHF, and cable bands. This versatility ensures compatibility with a wide range of broadcast standards worldwide.
  • High Integration: It combines RF and IF selectivity, as well as analog and digital demodulation in a single chip. This integration reduces the need for external components and simplifies circuit design.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TDA18212HN/M/C1/S3518 excels in this area with its low power consumption, making it suitable for energy-saving applications.
  • Advanced Signal Processing: The tuner incorporates advanced signal processing techniques that enhance performance in various signal conditions, providing robust reception even in challenging environments.
  • Easy Integration: Designed for easy integration into consumer electronics platforms, it comes with I2C bus control, simplifying communication with the main processor and speeding up development time.

The TDA18212HN/M/C1/S3518 represents NXP's commitment to innovation and quality in the field of RF solutions. With its superior performance, ease of integration, and energy efficiency, it stands out as a top choice for manufacturers looking to deliver high-quality television products to the market. Whether you're developing a high-definition television, a feature-rich set-top box, or any other digital TV reception device, the TDA18212HN/M/C1/S3518 from NXP is a component that promises to elevate the user experience with its exceptional capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess