EN
  • EN
  • DE

ADUM6028-5BRIZ

Part No ADUM6028-5BRIZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 300MW / Isolated Module DC DC Converter 1 Output 3.3V, 5V 60mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 60mA
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Dimension 0.23" L x 0.30" W x 0.10" H (5.9mm x 7.5mm x 2.7mm)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM6028
Other Names -2735-ADUM6028-5BRIZ,505-ADUM6028-5BRIZ,ADUM6028-5BRIZ
Standard Package 80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237765-ADUM6028-5BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM6028-5BRIZ CAD Model

Description

Product Overview: ADUM6028-5BRIZ by Analog Devices Inc.

The ADUM6028-5BRIZ is a high-performance, isolated DC-DC converter module designed by Analog Devices Inc., a leader in the manufacture of integrated circuits for industrial, automotive, consumer, and communication applications. This innovative product offers a reliable solution for applications requiring electrical isolation between input and output to maintain signal integrity and protect sensitive components.

Key Features

  • Isolation Voltage: The device provides robust galvanic isolation with a rating of up to 5kV, ensuring that the input and output circuits are completely separated, thus reducing the risk of electrical noise interference and enhancing system safety.
  • Output Power: It delivers a regulated output power, making it suitable for a wide range of applications that require a stable and precise voltage supply.
  • Efficiency: With its high efficiency, the ADUM6028-5BRIZ minimizes power loss, ensuring that the system operates cooler and more reliably over its entire lifetime.
  • Packaging: The component comes in a compact, surface-mount package, facilitating easy integration into various electronic assemblies without taking up excessive space on the PCB.

Applications

The ADUM6028-5BRIZ is incredibly versatile and can be used in a variety of settings, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Isolated sensor interfaces
  • Data acquisition systems
  • Power supply control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM6028-5BRIZ is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device's robust construction and proven design make it an excellent choice for engineers looking for an isolated DC-DC converter that they can trust to perform consistently over time.

Conclusion

In summary, the ADUM6028-5BRIZ from Analog Devices Inc. stands out as a superior isolated DC-DC converter solution that offers high isolation, efficiency, and a compact form factor. Its adaptability across various applications makes it an invaluable component in the design and manufacture of advanced electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3333 $63.9999
6+ $17.5043 $105.0258
9+ $16.9573 $152.6157
13+ $16.4103 $213.3339
16+ $15.8633 $253.8128
22+ $14.2222 $312.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,364 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess