EN
  • EN
  • DE

ADUM5028-5BRIZ-RL

Part No ADUM5028-5BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 300MW / Isolated Module DC DC Converter 1 Output 3.3V, 5V 60mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 60mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.23" L x 0.30" W x 0.10" H (5.9mm x 7.5mm x 2.7mm)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM5028
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1339266-ADUM5028-5BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM5028-5BRIZ-RL CAD Model

Description

ADUM5028-5BRIZ-RL: An Isolated DC/DC Converter by Analog Devices Inc.

The ADUM5028-5BRIZ-RL is a highly integrated, isolated DC/DC converter offered by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to provide reliable power isolation in a compact, surface-mount package, making it an ideal solution for a wide range of industrial, telecommunication, and medical applications where isolation is a critical requirement.

The ADUM5028-5BRIZ-RL features Analog Devices' proprietary iCoupler® technology, which combines high-speed CMOS and monolithic air-core transformer technology to offer magnetic isolation. This technology allows for the transfer of isolated power in integrated circuits while maintaining a high level of signal integrity and isolation performance.

This DC/DC converter operates with an input voltage range of 4.5V to 5.5V, making it compatible with standard 5V supply rails. It provides an isolated output voltage of 5V, which is regulated to ensure stable operation of downstream isolated circuits. The device is capable of delivering up to 500mW of output power, sufficient for powering a variety of isolated circuits without the need for additional heat sinking or airflow.

One of the key benefits of the ADUM5028-5BRIZ-RL is its compact form factor. The device is housed in a 16-lead SOIC package, which minimizes the footprint on the PCB and simplifies the design process. Additionally, the product is available on a reel (RL), facilitating efficient handling and placement during the manufacturing process.

The robust construction of the ADUM5028-5BRIZ-RL ensures reliable operation over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments. Furthermore, it provides safety and regulatory approvals, including UL, CSA, VDE, and CQC certifications, which demonstrate compliance with international safety standards.

In summary, the ADUM5028-5BRIZ-RL from Analog Devices Inc. is a versatile, high-performance isolated DC/DC converter that offers a regulated output, high power efficiency, and compact size, ideal for applications requiring electrical isolation without compromising on space or performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1300 $55.6500
11+ $9.1323 $100.4553
17+ $8.8469 $150.3973
24+ $8.5615 $205.4760
31+ $8.2762 $256.5622
41+ $7.4200 $304.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,413 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess