EN
  • EN
  • DE

ADUM262N0BRIZ

Part No ADUM262N0BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM262
Other Names ADUM262N0BRIZ,ADUM262N0,505-ADUM262N0BRIZ,-2735-ADUM262N0BRIZ
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244294-ADUM262N0BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM262N0BRIZ CAD Model

Description

The ADUM262N0BRIZ is a cutting-edge isolated gate driver manufactured by Analog Devices Inc., renowned for its high performance and reliability in critical applications. This component is designed to interface with a wide range of power devices, including IGBTs and MOSFETs, making it an essential part of power conversion and management systems in industries such as renewable energy, motor control, and industrial automation.

Key Features

  • Robust Isolation: With its integrated iCoupler® technology, the ADUM262N0BRIZ offers reinforced galvanic isolation between the input and output, ensuring safe operation even in high-voltage environments. This feature provides protection against noise and transient voltages, which is crucial for maintaining system integrity and performance.
  • High Performance: The device is capable of delivering fast propagation delays and precise timing characteristics, which are vital for the efficient switching of power devices and minimizing power losses during transitions.
  • Dual-Channel Configuration: This component features two independent, isolated gate drivers, providing flexibility in controlling two separate gates or a single gate with a redundant driver for increased reliability.
  • Wide Operating Range: The ADUM262N0BRIZ operates over a broad range of temperatures, making it suitable for harsh industrial environments.
  • Compact Package: Encased in a compact, surface-mount 16-lead SOIC package, it requires minimal board space, which is beneficial for space-constrained applications.

Applications

The versatility of the ADUM262N0BRIZ allows it to be used across a variety of applications, including:

  • Inverters for solar and wind power systems
  • Industrial motor drives and controls
  • Power supply units requiring high efficiency
  • Electric vehicle power systems

Product Specifications

Below are some of the key specifications for the ADUM262N0BRIZ:

  • Package: 16-lead SOIC
  • Isolation Voltage: Reinforced, up to 5 kVrms
  • Propagation Delay Time: Optimized for fast switching
  • Channels: 2
  • Temperature Range: Specified for operation from -40°C to +125°C

For engineers and designers looking for a reliable and efficient solution for driving power devices, the ADUM262N0BRIZ from Analog Devices Inc. offers an exceptional balance of performance, isolation, and compactness to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0538 $54.4842
21+ $4.9672 $104.3112
32+ $4.8120 $153.9840
43+ $4.6568 $200.2424
56+ $4.5015 $252.0840
75+ $4.0359 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess