EN
  • EN
  • DE

ADUCM3029BCBZ-R7

Part No ADUCM3029BCBZ-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 54WLCSP / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 256KB (256K x 8) FLASH 54-WLCSP (2.76x2.76)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 26MHz
Connectivity I2C, SPI, SSC, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 54-UFBGA, WLCSP
Supplier Device Package 54-WLCSP (2.76x2.76)
Base Product Number ADUCM3029
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ADUCM3029BCBZ-R7DKR,ADUCM3029BCBZ-R7CT,ADUCM3029BCBZ-R7-ND,-2735-ADUCM3029BCBZ-R7CT,ADUCM3029BCBZ-R7TR,-2735-ADUCM3029BCBZ-R7DKR
Standard Package 1,500
Win Source Part Number 1322933-ADUCM3029BCBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUCM3029BCBZ-R7 CAD Model

Description

The ADUCM3029BCBZ-R7 is a robust microcontroller unit (MCU) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This MCU is part of the ARM Cortex-M3 processor family and is designed to offer superior performance for industrial and IoT applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 26 MHz, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Equipped with 256 KB of embedded Flash memory and 32 KB of SRAM, this MCU can handle a variety of applications without the need for external memory components.
  • Power Efficiency: The ADUCM3029BCBZ-R7 is designed with power efficiency in mind, featuring a range of power modes to minimize energy consumption during operation and idle states.
  • Connectivity: Offers a rich set of peripherals including UART, I2C, SPI, and GPIO interfaces, allowing for flexible connection with other devices and sensors.
  • Security: Security is a priority with this MCU, featuring a true random number generator (TRNG) and cryptographic hardware support, ensuring data integrity and secure communications.
  • Packaging: Comes in a compact 48-lead LFCSP (7x7mm) package, making it suitable for space-constrained applications.

Applications

The ADUCM3029BCBZ-R7 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Smart energy management
  • Healthcare and medical devices
  • Automotive and transportation systems

Why Choose ADUCM3029BCBZ-R7?

With its powerful ARM Cortex-M3 core, extensive memory resources, power efficiency, comprehensive connectivity options, and advanced security features, the ADUCM3029BCBZ-R7 from Analog Devices Inc. is an ideal choice for designers looking to create sophisticated and secure embedded systems. Its compact size also makes it perfect for applications where space is at a premium.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess