EN
  • EN
  • DE

ADUC848BSZ32-3

Part No ADUC848BSZ32-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 52MQFP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 32KB (32K x 8) FLASH 52-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC848
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -2735-ADUC848BSZ32-3,ADUC848BSZ323
Standard Package 96
Win Source Part Number 1321956-ADUC848BSZ32-3
Ultra Librarian 3D Model Ultra Librarian ADUC848BSZ32-3 CAD Model

Description

Product Overview: ADUC848BSZ32-3 by Analog Devices Inc.

The ADUC848BSZ32-3 is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog control applications. This robust microcontroller combines a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC) with a 62KB Flash MCU on a single chip, offering an excellent solution for complex and demanding applications that require high-precision measurements.

Key Features

  • High-Resolution ADC: The 24-bit sigma-delta ADC provides high accuracy and low noise performance, making it ideal for sensor interfacing and precise data acquisition tasks.
  • Multiple Analog Inputs: The device supports multiple analog inputs, which allows for versatile signal monitoring and control.
  • Embedded Flash Memory: With 62KB of on-chip flash memory, the ADUC848BSZ32-3 offers ample space for application code and data storage, supporting complex algorithms and functions.
  • Integrated Peripherals: The microcontroller includes a variety of integrated peripherals like UART, SPI, and I²C interfaces, enabling easy communication with other devices and systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADUC848BSZ32-3 is optimized for low power consumption without sacrificing performance.
  • Temperature Sensor: An on-chip temperature sensor provides direct measurement of environmental conditions, which can be crucial for temperature-compensated applications.

Applications

The ADUC848BSZ32-3 is suitable for a wide range of applications, particularly where precision data conversion is critical. It is commonly used in industrial control systems, medical instrumentation, smart sensors, and any application that requires accurate real-time data processing and control.

Technical Specifications

Parameter Value
ADC Resolution 24-bit
Flash Memory 62KB
Operating Temperature -40°C to +125°C
Supply Voltage 2.7V to 3.6V
Package 52-Lead MQFP

The ADUC848BSZ32-3 microcontroller is a powerful and versatile component that provides an all-in-one solution for advanced control and monitoring applications. Its combination of high-resolution ADC, ample memory, and integrated peripherals, along with its robust design, make it a go-to choice for engineers and designers looking for reliable and precise control in their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7065 $54.7065
3+ $44.8874 $134.6622
4+ $43.4847 $173.9388
5+ $42.0820 $210.4100
7+ $40.6792 $284.7544
9+ $36.4710 $328.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess