EN
  • EN
  • DE

ADR4525DEZ-R7

Part No ADR4525DEZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 2.5V V ±0.02% 10 mA 8-CLCC (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.02%
Temperature Coefficient 0.8ppm/°C
Noise - 0.1Hz to 10Hz 1.25µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 950µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Base Product Number ADR4525
Standard Package 250
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338697-ADR4525DEZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4525DEZ-R7 CAD Model

Description

Product Overview: ADR4525DEZ-R7

The ADR4525DEZ-R7 is a high precision, low noise voltage reference from Analog Devices Inc., designed to ensure stability and accuracy for high-performance analog circuits. This remarkable component is part of the ADR45xx series, which has become a staple in applications requiring a stable voltage reference, such as data converters, portable instrumentation, and industrial process control systems.

Key Features

  • Precision Series Voltage Reference: The ADR4525DEZ-R7 offers a nominal output voltage of 2.5V, making it ideal for a wide range of applications.
  • High Accuracy: With an initial accuracy of ±0.02%, this voltage reference provides highly precise output, ensuring the reliability of the systems it is integrated into.
  • Low Temperature Coefficient: It exhibits an excellent temperature coefficient (tempco) as low as 2 ppm/°C over the full temperature range, which means minimal deviation in output voltage with temperature changes.
  • Low Noise: At just 1.3 µVp-p of output noise (0.1 Hz to 10 Hz), this component guarantees a clean reference signal, which is crucial for sensitive electronics.
  • Long-Term Stability: The ADR4525DEZ-R7 demonstrates superior long-term stability, assuring consistent performance over time.
  • Wide Operating Temperature Range: It operates across a broad temperature range from -40°C to +125°C, catering to diverse environmental conditions.
  • Small Package Size: Available in a compact R-7 package, it is suitable for space-constrained applications.

Applications

The ADR4525DEZ-R7's combination of features makes it particularly well-suited for precision data acquisition systems, high-resolution converters, and all applications where an accurate and stable reference voltage is critical. Its robustness also makes it a preferred choice for industrial and automotive electronics that must operate reliably under varying temperatures and conditions.

With its exceptional performance and versatility, the ADR4525DEZ-R7 from Analog Devices Inc. represents a top-tier solution for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess