EN
  • EN
  • DE
  • IT

ADP3635ARHZ-RL

Part No ADP3635ARHZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP / Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number ADP3635
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3635ARHZ-RLDKR,ANAANAADP3635ARHZ-RL,-2735-ADP3635ARHZ-RLDKR,2156-ADP3635ARHZ-RL,-2735-ADP3635ARHZ-RLCT,ADP3635ARHZRL,-2735-ADP3635ARHZ-RLTR-ND,-2735-ADP3635ARHZ-RLTR,ADP3635ARHZ-RLTR,ADP3635ARHZ-RLCT
Standard Package 3,000
Win Source Part Number 1323579-ADP3635ARHZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3635ARHZ-RL CAD Model

Description

ADP3635ARHZ-RL: High-Performance, Dual 2A MOSFET Driver from Analog Devices Inc.

The ADP3635ARHZ-RL is a sophisticated dual MOSFET driver designed to deliver high-speed, high-current driving capability with precise timing characteristics. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is engineered to meet the demanding needs of a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • High Peak Output Current: Capable of delivering up to 2A of peak current, the ADP3635ARHZ-RL ensures efficient charging and discharging of gate capacitances, resulting in rapid switching times for power MOSFETs and IGBTs.
  • Independent Dual Channels: With two independent driver channels, this device can be used to drive two separate MOSFETs or a single half-bridge configuration, offering design flexibility.
  • Fast Propagation Delays: The driver boasts fast and matched propagation delays, which minimize timing errors and enhance the overall efficiency of the power stage.
  • 3.3V and 5V Logic Compatible: Its inputs are compatible with both 3.3V and 5V logic levels, allowing for easy integration with various logic controllers and microprocessors.
  • Robust Output Drive: The ADP3635ARHZ-RL features robust output drive stages designed to handle the rigors of high-speed operation and minimize switching losses.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection helps prevent damage from overheating, ensuring reliable operation under a variety of conditions.
  • Lead Frame Chip Scale Package (LFCSP): The device is offered in a compact 16-lead LFCSP, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the ADP3635ARHZ-RL makes it an ideal choice for a multitude of applications, including:

  • DC-to-DC converters
  • Synchronous rectification systems
  • Power management for CPUs, GPUs, and memory
  • Brushless DC motor drives
  • Class D audio amplifiers

With its robust design and high-performance characteristics, the ADP3635ARHZ-RL from Analog Devices Inc. stands out as a premium solution for designers seeking to optimize their power management systems with a reliable, efficient, and flexible MOSFET driver.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9548 $52.5140
130+ $0.7834 $101.8420
200+ $0.7590 $151.8000
275+ $0.7345 $201.9875
355+ $0.7100 $252.0500
475+ $0.6366 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess