EN
  • EN
  • DE

ADN8810ACP

Part No ADN8810ACP
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE(12BIT) 24LFCSP / Current Source (12 Bit) Regulator 300mA 24-LFCSP-WQ (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Current Source (12 Bit)
Current - Output 300mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADN8810
Standard Package 1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349355-ADN8810ACP
Ultra Librarian 3D Model Ultra Librarian ADN8810ACP CAD Model

Description

The ADN8810ACP is a high-performance current source from Analog Devices Inc., designed to deliver precision current control for a wide array of applications. This component is part of the ADN8810 series, which is renowned for its reliability and accuracy in current sourcing solutions.

Key Features

  • Precision Current Source: The ADN8810ACP offers a highly stable and accurate current supply, making it ideal for applications that require precise current control.
  • Wide Output Range: This device can deliver an output current range from 0 mA to 200 mA, providing flexibility for various design requirements.
  • High Efficiency: With its high-efficiency design, the ADN8810ACP ensures minimal power loss and heat generation, enhancing the longevity and reliability of the system.
  • Programmable Current Limits: Users can set programmable current limits to protect the system from overcurrent conditions, enhancing the safety and robustness of the application.
  • Low Noise Operation: The device operates with low noise levels, making it suitable for sensitive applications such as medical equipment and precision instrumentation.
  • Thermal Protection: Built-in thermal protection features guard the device against overheating, ensuring stable performance under various operating conditions.

Applications

The ADN8810ACP is versatile and can be used in a multitude of applications, including but not limited to:

  • Laser diode driving
  • Automated test equipment (ATE)
  • Optical networking
  • Industrial control systems
  • Medical instrumentation

Technical Specifications

Parameter Value
Output Current Range 0 mA to 200 mA
Supply Voltage 7 V to 15 V
Operating Temperature Range -40°C to +85°C
Package ACP (Plastic Chip Carrier)

With its robust design, the ADN8810ACP from Analog Devices Inc. stands out as a top choice for designers and engineers looking for a high-quality, reliable current source. Its combination of performance, versatility, and protection features make it an invaluable component in precision-driven applications.

You May Also Be Interested in

ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4118 $70.2354
6+ $19.2097 $115.2582
9+ $18.6094 $167.4846
12+ $18.0091 $216.1092
15+ $17.4088 $261.1320
20+ $15.6079 $312.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess