EN
  • EN
  • DE

ADIS16507-3BMLZ

Part No ADIS16507-3BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 40G (2000 DPS D / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Case / Package 100-BBGA Module
Supplier Device Package 100-BGA Module (15x15)
Mounting Surface Mount
Base Product Number ADIS16507
RoHS Status ROHS3 Compliant
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number -2735-ADIS16507-3BMLZ,505-ADIS16507-3BMLZ
Standard Package 1
Win Source Part Number 1336510-ADIS16507-3BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16507-3BMLZ CAD Model

Description

Image of ADIS16507-3BMLZ

The ADIS16507-3BMLZ is a high-performance, precision inertial measurement unit (IMU) offered by Analog Devices Inc., a leading global high-performance analog technology company. Designed to meet the rigorous needs of industrial applications, this compact sensor module provides a reliable and accurate solution for motion tracking and navigation systems.

Key Features

  • Tri-Axis Gyroscope and Accelerometer: The device includes a gyroscope and an accelerometer, each with three axes of sensing, enabling precise measurement of angular rate and linear acceleration.
  • Calibration: Factory-calibrated for sensitivity, bias, alignment, and linear acceleration, the IMU delivers data with minimal error, making it suitable for critical applications.
  • Temperature Sensing: An integrated temperature sensor ensures that the measurements are compensated for temperature changes, providing stable performance across a wide temperature range.
  • High Data Rate: With a data rate that can be configured up to 2.4 kSPS (samples per second), the ADIS16507-3BMLZ is capable of supporting dynamic applications that require high-speed data acquisition.
  • Digital Interface: The device features a digital SPI-compatible serial interface for easy integration with microcontrollers and digital systems.
  • Robust Design: Encased in a compact, rugged LGA package, the IMU is designed to withstand harsh environments often encountered in industrial and automotive applications.

Applications

The ADIS16507-3BMLZ is ideally suited for a variety of applications, including:

  • Platform stabilization and control
  • Navigation and positioning systems
  • Robotics and unmanned vehicles
  • Instrumentation and monitoring
  • Industrial control systems

With its combination of performance, durability, and ease of integration, the ADIS16507-3BMLZ from Analog Devices Inc. represents a sophisticated solution for designers seeking to enhance the capabilities of their systems with high-fidelity motion sensing.

You May Also Be Interested in

Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $14.2557
Murata Electronics North America
Sensor Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $742.8572 $742.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess