EN
  • EN
  • DE

ADIN1300BCPZ-R7

Part No ADIN1300BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 40LFCSP / 4/4 Transceiver Full, Half IEEE 802.3 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3.14V ~ 3.46V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADIN1300
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number 505-ADIN1300BCPZ-R7TR,505-ADIN1300BCPZ-R7CT,505-ADIN1300BCPZ-R7DKR
Standard Package 750
Win Source Part Number 1322141-ADIN1300BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADIN1300BCPZ-R7 CAD Model

Description

ADIN1300BCPZ-R7: Robust, Low Power, Single Port Ethernet PHY

The ADIN1300BCPZ-R7 is a cutting-edge Ethernet physical layer (PHY) transceiver from the renowned manufacturer Analog Devices Inc. Designed to meet the demanding requirements of industrial Ethernet applications, this robust and energy-efficient component offers a single port solution for 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet communication standards.

Key Features

  • Energy Efficient: With low power consumption, the ADIN1300BCPZ-R7 contributes to the overall energy efficiency of the system, making it an ideal choice for power-sensitive applications.
  • High Performance: It supports fast Ethernet and gigabit Ethernet speeds, ensuring high data transfer rates and reliable connectivity for critical applications.
  • Robust Operation: The device is engineered to withstand harsh industrial environments, offering features such as high ESD protection and a wide operating temperature range.
  • Flexible Media Interface: It includes an MII, RMII, RGMII, and SGMII media access control (MAC) interface, providing versatility in system design and compatibility with a variety of network processors and controllers.

Applications

The ADIN1300BCPZ-R7 is designed to serve a broad spectrum of applications, particularly where reliability and power efficiency are paramount. It is well-suited for:

  • Industrial Automation
  • Process Control Systems
  • Embedded Computing
  • Factory Automation Equipment
  • Building Management Systems
  • Test and Measurement Devices

Product Specifications

The ADIN1300BCPZ-R7 comes in a compact 40-lead LFCSP package, ensuring a minimal footprint on the PCB. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. The integrated PHYceiver™ technology simplifies design and reduces time to market, while its advanced cable diagnostics and power management features help maintain system integrity and reduce operational costs.

With its combination of performance, efficiency, and reliability, the ADIN1300BCPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to integrate Ethernet connectivity into their industrial or commercial products.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess