EN
  • EN
  • DE

ADM1175-1ARMZ-R7

Part No ADM1175-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10MSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, I²C, OVP, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Voltage - Supply 3.15V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.7 mA
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM1175
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM1175-1ARMZ-R7,ADM1175-1ARMZ-R7DKR,ADM1175-1ARMZ-R7TR,ADM1175-1ARMZ-R7CT,2156-ADM1175-1ARMZ-R7,ADM11751ARMZR7
Standard Package 1,000
Win Source Part Number 1320383-ADM1175-1ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1175-1ARMZ-R7 CAD Model

Description

ADM1175-1ARMZ-R7 Hot Swap Controller and Digital Power Monitor

The ADM1175-1ARMZ-R7 is a sophisticated hot swap controller and digital power monitor integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is engineered to protect systems by allowing safe board insertion and removal from live backplanes and also to monitor the power supply status in real-time. It is a crucial device for managing power distribution and protecting sensitive electronic equipment in complex systems.

Key Features

  • Integrated Hot Swap Controller: The ADM1175-1ARMZ-R7 features an integrated hot swap controller that enables safe insertion and removal of circuit boards from live systems without causing damage or disruption to the running backplane.
  • Digital Current and Voltage Monitoring: This IC comes with an onboard analog-to-digital converter (ADC) that provides precise monitoring of the supply voltage and load current, which is essential for managing power consumption and diagnosing potential issues.
  • I²C-Compatible Interface: For communication with microcontrollers or other digital systems, the device offers an I²C-compatible interface, allowing for easy integration into system management buses.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility to accommodate various application requirements.
  • Overcurrent Protection: The ADM1175-1ARMZ-R7 provides robust overcurrent protection with a fast response time, minimizing the risk of damage due to excessive current draw.
  • Compact Package: Housed in a compact MSOP-10 package, the ADM1175-1ARMZ-R7 is suitable for space-constrained applications.

Applications

The ADM1175-1ARMZ-R7 is ideal for a range of applications that require reliable power management and monitoring, including:

  • Servers and Network Routers
  • Telecommunications Equipment
  • Industrial Systems
  • Data Storage Systems
  • High-availability Systems

With its robust feature set and versatility, the ADM1175-1ARMZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and performance through advanced power management and monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess