EN
  • EN
  • DE

ADGS1412BCPZ

Part No ADGS1412BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 1.8OHM 24LFCSP / 4 Circuit IC Switch 1:1 1.8Ohm 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tray
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 5V ~ 20V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 135ns, 190ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance (CS(off) , CD(off) ) 22pF, 23pF
Current - Leakage (IS(off) ) (Max) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADGS1412
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350293-ADGS1412BCPZ
Ultra Librarian 3D Model Ultra Librarian ADGS1412BCPZ CAD Model

Description

ADGS1412BCPZ - High-Performance Analog Switch from Analog Devices Inc.

The ADGS1412BCPZ is a cutting-edge analog switch designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This device is part of the robust portfolio of switches that offer exceptional performance and reliability for a wide range of applications.

The ADGS1412BCPZ is a monolithic iCMOS® quad single-pole, single-throw (SPST) switch. It provides a low on-resistance of typically 1.5 Ω, ensuring minimal signal distortion and voltage drop across the switch. The device operates with a dual-supply voltage ranging from ±4.5 V to ±22 V or a single-supply voltage from 9 V to 44 V, providing designers with flexibility in various power environments.

This switch is designed for bidirectional data flow with minimal leakage current, making it an excellent choice for precision applications. It is also characterized by its fast switching times, with a typical turn-on time of 20 ns and turn-off time of 10 ns, which is crucial for high-speed signal routing.

The ADGS1412BCPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) with a dimension of 4x4 mm, which is ideal for space-constrained applications. It is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions.

Key features of the ADGS1412BCPZ include:

  • Low on-resistance: 1.5 Ω typical
  • Dual-supply voltage: ±4.5 V to ±22 V
  • Single-supply voltage: 9 V to 44 V
  • Fast switching times: Ton = 20 ns, Toff = 10 ns
  • Compact 20-lead LFCSP package
  • Extended industrial temperature range: -40°C to +125°C

The ADGS1412BCPZ is well-suited for a variety of applications, including data acquisition systems, communication systems, relay replacement, and medical equipment. Its robust design and high-performance characteristics make it a reliable choice for engineers and designers looking for a high-quality analog switch solution.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7667 $51.0668
10+ $10.4752 $104.7520
15+ $10.1479 $152.2185
21+ $9.8205 $206.2305
27+ $9.4932 $256.3164
36+ $8.5111 $306.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess