EN
  • EN
  • DE

QZX363C5V6-7-F-89

Part No QZX363C5V6-7-F-89
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Win Source Part Number 181917-QZX363C5V6-7-F-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QZX363C5V6-7-F-89 CAD Model

Description

Product Overview: QZX363C5V6-7-F-89

Manufacturer: Diodes Incorporated

Product Category: Discrete Semiconductor Products

The QZX363C5V6-7-F-89 is a high-quality zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact, surface-mount package. This zener diode is part of Diodes Incorporated's extensive range of semiconductor products known for their reliability and performance in various electronic applications.

Key Features:

  • Nominal Zener Voltage: 5.6V, providing a stable reference voltage for various circuits.
  • Power Dissipation: The device is capable of handling up to 500mW, making it suitable for a wide range of power management applications.
  • Package: The QZX363C5V6-7-F-89 comes in a compact SOD-323 package, which is ideal for space-constrained applications.
  • Tolerance: It features a standard zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.
  • Lead-Free and RoHS Compliant: The product is manufactured using environmentally friendly materials, complying with the latest RoHS directives.

With its robust design, the QZX363C5V6-7-F-89 zener diode is an excellent choice for applications requiring a stable zener voltage. It is widely used in power supply circuits, voltage regulation modules, and as a protective device for sensitive components against voltage spikes.

The zener diode's small footprint allows it to be easily integrated into PCBs without taking up significant space, making it a versatile component for designers working on miniaturized electronic devices. The SOD-323 package also ensures that the device is suitable for automated assembly processes, reducing manufacturing time and costs.

Diodes Incorporated's commitment to quality ensures that the QZX363C5V6-7-F-89 zener diode meets the highest industry standards for performance and reliability. Whether you are designing consumer electronics, industrial control systems, or automotive applications, this zener diode is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1906 $58.1330
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,575+ $0.1467 $231.0525
2,035+ $0.1421 $289.1735
2,730+ $0.1271 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess