EN
  • EN
  • DE

ADG1436TRUZ-EP

Part No ADG1436TRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 1.8OHM 16TSSOP / 2 Circuit IC Switch 2:1 1.8Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) -, -
-3db Bandwidth 110MHz
Charge Injection -20pC
Channel Capacitance (CS(off) , CD(off) ) 23pF, 50pF
Current - Leakage (IS(off) ) (Max) 550pA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1436
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340047-ADG1436TRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADG1436TRUZ-EP CAD Model

Description

Analog Devices Inc. ADG1436TRUZ-EP High-Performance Analog Switch

The ADG1436TRUZ-EP from Analog Devices Inc. is a robust, high-performance analog switch designed to meet the stringent requirements of extended industrial and military applications. This component is part of the Enhanced Products (EP) lineup, which signifies that it has been manufactured and tested to ensure superior performance in harsh environments and critical systems.

Featuring a dual-channel architecture, the ADG1436TRUZ-EP offers two independently controllable SPDT (Single Pole Double Throw) switches. These switches provide a low on-resistance of typically 0.7 ohms, ensuring minimal signal distortion and power loss. The device operates across a wide supply voltage range of ±4.5 V to ±22 V, or a single supply of 9 V to 40 V, making it versatile for various power environments.

One of the key attributes of the ADG1436TRUZ-EP is its enhanced electrostatic discharge (ESD) protection. With a latch-up proof design, this switch is capable of withstanding human body model (HBM) ESD strikes without incurring damage, thereby offering a high degree of reliability for sensitive applications. Additionally, the switch exhibits a high degree of robustness with a guaranteed latch-up immunity for stresses up to 100 mA on VDD and VSS pins.

The device's extended temperature range of -55°C to +125°C ensures that it can perform reliably in extreme conditions, which is essential for military and aerospace applications. The ADG1436TRUZ-EP also features a low leakage current and fast switching times, making it suitable for precision applications such as data acquisition systems, test equipment, and battery-powered instruments.

Available in a compact TSSOP-16 package, the ADG1436TRUZ-EP is designed to occupy minimal board space while offering maximum functionality. Its lead (Pb)-free and RoHS-compliant construction aligns with environmental standards and regulations, ensuring a sustainable product choice for designers and manufacturers.

Overall, the ADG1436TRUZ-EP from Analog Devices Inc. represents a reliable and high-quality solution for designers who require a rugged, high-performance analog switch that can withstand the demands of extreme environments and critical applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess