EN
  • EN
  • DE

ADA4807-4ARUZ-R7

Part No ADA4807-4ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 14TSSOP / Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 250V/µs
-3db Bandwidth 28 MHz
Current - Input Bias 1.2 µA
Voltage - Input Offset 140 µV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADA4807
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4807-4ARUZ-R7TR-ND,-2735-ADA4807-4ARUZ-R7CT,ADA4807-4ARUZ-R7TR,ADA4807-4ARUZ-R7DKR,ADA4807-4ARUZ-R7CT,505-ADA4807-4ARUZ-R7TR,-2735-ADA4807-4ARUZ-R7DKR,ADA4807-4ARUZ-R7DKR-ND,505-ADA4807-4ARUZ-R7CT,ADA4807-4ARUZ-R7CT-ND,505-ADA4807-4ARUZ-R7DKR
Standard Package 1,000
Win Source Part Number 1321605-ADA4807-4ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4807-4ARUZ-R7 CAD Model

Description

Analog Devices ADA4807-4ARUZ-R7 Low Power, Rail-to-Rail Output Amplifier

The ADA4807-4ARUZ-R7 from Analog Devices Inc. is a high-performance, quad-channel operational amplifier that delivers precision and power efficiency for a wide range of applications. This device is designed to meet the demanding requirements of battery-powered and portable equipment, as well as industrial and instrumentation systems.

With its low power consumption and rail-to-rail output swing, the ADA4807-4ARUZ-R7 is an ideal choice for designers looking to maximize battery life while maintaining a high level of signal fidelity. The amplifier operates from a single power supply voltage as low as 1.8V, up to 5.5V, making it versatile for various power environments.

Key features of the ADA4807-4ARUZ-R7 include:

  • Low Offset Voltage: Precision is enhanced with a low input offset voltage, which ensures accurate signal amplification without significant deviation.
  • High Speed: With a high slew rate and bandwidth, this amplifier can handle fast signal transitions and high-frequency signals with ease, making it suitable for video, communication, and high-speed data acquisition systems.
  • Low Noise Performance: The device boasts excellent noise characteristics, which is critical for applications where signal integrity is paramount.
  • Power Efficiency: The ADA4807-4ARUZ-R7 features a low quiescent current, which contributes to reduced power consumption and extended battery life in portable applications.
  • Rail-to-Rail Output: The amplifier can drive output signals to both supply rails, offering a wide dynamic range which is especially beneficial in single-supply operations.

The ADA4807-4ARUZ-R7 comes in a compact 14-lead TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. Its robust design also includes over-temperature protection and is specified for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

Whether you're developing medical devices, sensor interfaces, portable electronics, or active filtering systems, the ADA4807-4ARUZ-R7 from Analog Devices Inc. provides a blend of precision, speed, and power efficiency that can help to optimize your system's performance.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess