EN
  • EN
  • DE

ADA4505-1ARJZ-RL

Part No ADA4505-1ARJZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.006V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 500 nA
Voltage - Input Offset 500 µV
Current - Supply 9µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADA4505
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 10,000
Win Source Part Number 1319714-ADA4505-1ARJZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4505-1ARJZ-RL CAD Model

Description

Analog Devices ADA4505-1ARJZ-RL Operational Amplifier

The ADA4505-1ARJZ-RL from Analog Devices Inc. is a high-performance operational amplifier (op-amp) designed for a wide range of applications. It is known for its low power consumption and high precision, making it an ideal choice for battery-operated devices, sensor signal conditioning, and portable medical equipment.

This op-amp features a single channel with a rail-to-rail input and output swing, which allows for a wide dynamic range, ensuring that signals are processed with high fidelity. The ADA4505-1ARJZ-RL operates at a supply voltage ranging from 1.8V to 5.5V, which is conducive to systems where power efficiency is crucial.

The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance; the ADA4505-1ARJZ-RL boasts a low offset voltage of 0.5 mV and a low input bias current, which contributes to its accuracy and reliability in precision applications.

With a low noise density of 11 nV/√Hz at 1 kHz, the ADA4505-1ARJZ-RL ensures a clean signal amplification, minimizing the introduction of unwanted noise into the signal path. This feature is particularly important in audio processing, instrumentation, and other applications where maintaining signal integrity is paramount.

The ADA4505-1ARJZ-RL also offers a robust temperature range, functioning optimally between -40°C to +125°C, which allows for its use in harsh environmental conditions. This temperature resilience, combined with its low power consumption and high precision, makes it a versatile op-amp that can be integrated into a variety of designs without compromising performance.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADA4505-1ARJZ-RL is backed by a legacy of quality and reliability. Whether it's being used in industrial control systems, automotive electronics, or consumer devices, this op-amp is engineered to deliver consistent performance and enhance the efficiency of electronic systems.

For designers and engineers looking for a reliable, precise, and power-efficient operational amplifier, the ADA4505-1ARJZ-RL is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3348 $53.3920
95+ $1.0953 $104.0535
145+ $1.0610 $153.8450
195+ $1.0268 $200.2260
255+ $0.9926 $253.1130
340+ $0.8899 $302.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess