EN
  • EN
  • DE

AD8351ACPZ-R7

Part No AD8351ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 13000V/µs
-3db Bandwidth 2.2 GHz
Current - Input Bias 15 µA
Current - Supply 28mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8351
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8351ACPZ-R7TR,,AD8351ACPZ-R7CT-ND,-2735-AD8351ACPZ-R7TR-ND,-2735-AD8351ACPZ-R7CT,AD8351ACPZ-R7TR-ND,505-AD8351ACPZ-R7TR,505-AD8351ACPZ-R7CT,AD8351ACPZ-R7DKR-ND,-2735-AD8351ACPZ-R7TR,-2735-AD8351ACPZ-R7DKR,505-AD8351ACPZ-R7DKR,AD8351ACPZ-R7CT,AD8351ACPZ-R7DKR
Standard Package 1,500
Win Source Part Number 1319421-AD8351ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8351ACPZ-R7 CAD Model

Description

Product Overview: AD8351ACPZ-R7 by Analog Devices Inc.

The AD8351ACPZ-R7 is a state-of-the-art gain block amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is part of the AD8351 series, which is well-known for its high performance and wide bandwidth capabilities.

With a fixed gain of 26 dB, the AD8351ACPZ-R7 is optimized for driving high-speed analog-to-digital converters (ADCs) and provides a flat frequency response up to 2.7 GHz. This makes it an ideal choice for a variety of applications, including wireless infrastructure, broadband, and instrumentation systems, where maintaining signal integrity across a broad frequency range is critical.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) measuring just 3 mm x 3 mm, which is marked with the "-R7" suffix indicating its packaging type. This small form factor allows for easy integration into space-constrained designs while still delivering robust performance.

Key features of the AD8351ACPZ-R7 include:

  • Fixed gain of 26 dB
  • Operational bandwidth up to 2.7 GHz
  • Output IP3 of 43 dBm at 190 MHz
  • Input voltage standing wave ratio (VSWR) of 1.4:1
  • Single 5 V supply operation
  • ESD (electrostatic discharge) protection
  • Thermal shutdown feature

This amplifier is not only designed for excellent linearity but also for low distortion, ensuring that the signal quality is maintained even under challenging conditions. Additionally, the AD8351ACPZ-R7 offers a power-down feature, enabling energy-saving modes in power-sensitive applications.

Whether you are developing radio frequency (RF) systems, working on high-speed data acquisition, or need a reliable gain block for signal conditioning, the AD8351ACPZ-R7 from Analog Devices Inc. provides a high-performance solution that can meet the demands of your application.

For further information, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess