EN
  • EN
  • DE

ADA4254ACPZ-R7

Part No ADA4254ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 28LFCSP / Zero-Drift Amplifier 1 Circuit Differential 28-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Differential
Slew Rate 1.9V/µs
-3db Bandwidth 2.3 MHz
Current - Input Bias 450 pA
Voltage - Input Offset 3 µV
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 56 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (5x5)
Base Product Number ADA4254
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338373-ADA4254ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4254ACPZ-R7 CAD Model

Description

The ADA4254ACPZ-R7 is a highly integrated, low noise, programmable gain amplifier (PGA) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is engineered to provide precise amplification for a wide range of applications, including industrial automation, medical instrumentation, and data acquisition systems.

Key Features:

  • Programmable Gain: The ADA4254ACPZ-R7 offers a wide range of selectable gain settings, making it highly adaptable to different signal levels and requirements. Users can program the gain settings via a digital interface, allowing for flexibility and precision in signal conditioning.
  • Low Noise Performance: Designed with low noise characteristics, this amplifier ensures that signal integrity is maintained, making it ideal for applications where signal quality is paramount.
  • Integrated EMI Filters: The device includes built-in electromagnetic interference (EMI) filters, which help to reduce the effects of external noise and improve the reliability of the signal processing.
  • Robust Design: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4254ACPZ-R7 is designed to withstand harsh environments and is suitable for space-constrained applications.

Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADA4254ACPZ-R7
Package / Case LFCSP-32
Operating Temperature Range -40°C to +125°C
Supply Voltage ±4.5 V to ±18 V

Applications:

The ADA4254ACPZ-R7's exceptional performance and versatility make it suitable for a broad spectrum of applications. Its precise gain control and low noise attributes are particularly beneficial in the fields of sensor interfacing, industrial process controls, and precision instrumentation. It is also a valuable component in the development of battery-powered devices and portable equipment due to its compact size and robustness.

For engineers and designers looking for a reliable and high-performance programmable gain amplifier, the ADA4254ACPZ-R7 from Analog Devices Inc. represents an excellent choice that combines flexibility, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess