EN
  • EN
  • DE

ADA4098-1HUJZ-RL7

Part No ADA4098-1HUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.85V/µs
Gain Bandwidth Product 1.05 MHz
Current - Input Bias 350 pA
Voltage - Input Offset 15 µV
Current - Supply 195µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4098-1HUJZ-RL7TR,505-ADA4098-1HUJZ-RL7DKR,505-ADA4098-1HUJZ-RL7CT
Standard Package 2,500
Win Source Part Number 1319693-ADA4098-1HUJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADA4098-1HUJZ-RL7 CAD Model

Description

The ADA4098-1HUJZ-RL7 is a cutting-edge operational amplifier (op-amp) from the renowned manufacturer, Analog Devices Inc. This high-performance analog component is designed to meet a wide range of application requirements, offering precision, low power consumption, and stability over time and temperature variations.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification.
  • Low Noise: With its low noise characteristics, the ADA4098-1HUJZ-RL7 is ideal for applications that require a clean signal amplification, such as precision instrumentation and sensor interfaces.
  • Power Efficiency: This op-amp is designed for power-sensitive applications. Its low power consumption makes it suitable for battery-powered devices and energy-saving equipment.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this component allows for better performance in environments with common-mode noise, thus providing more reliable operation.
  • Wide Supply Voltage Range: The ADA4098-1HUJZ-RL7 can operate across a broad range of supply voltages, offering versatility in various electronic systems.

Applications

The ADA4098-1HUJZ-RL7 from Analog Devices Inc. is a versatile component that can be used in a multitude of applications, including:

  • Medical devices
  • Precision instrumentation
  • Data acquisition systems
  • Sensor signal conditioning
  • Portable and battery-powered equipment
  • Industrial control systems

Package and Quality

The ADA4098-1HUJZ-RL7 comes in a compact, surface-mount package that is designed to fit into space-constrained applications while providing robust performance. Analog Devices Inc. ensures that each component meets stringent quality standards, providing reliability and consistency for your electronic designs.

With its blend of precision, efficiency, and versatility, the ADA4098-1HUJZ-RL7 operational amplifier is a prime choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess